location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9250c Digital Sender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9250c Digital Sender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB472A#ABB
Category:
Devices used for scanning and mailing of documents.
Digital Senders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 9250c Digital Sender :
The short editorial description of HP 9250c Digital Sender

9250c Digital Sender
More>>>
HP 9250c Digital Sender:
The official marketing text of HP 9250c Digital Sender as supplied by the manufacturer

The HP 9250c Digital Sender helps quickly and conveniently distribute paper documents in an electronic format. It scans all kinds of documents and then uses the included HP Digital Sending Software (HP DSS) to send them to e-mail addresses, fax destinations, or network folders. The digital sender can also be set up to send documents to workflow destinations, along with metadata files containing workflow information that is captured at the device control-panel interface.

With the HP 9250c Digital Sender, you’ll dramatically improve productivity, reduce costs and improve competitiveness by automating document workflow. The 9250c allows you to easily, accurately and securely scan documents to e-mail, network folders, fax services and printers. Scan and send in a flash with speeds of up to 55 black-and-white images per minute (ipm) letter and up to 33 color (ipm) letter. The device handles paper sizes from 3.9″ by 5.8″ to 8.5″ by 14″. Plus, your 9250c processes documents sent to network folders through ReadIris Optical Character Recognition (OCR) and converts them from image files to searchable text files in popular file formats, including searchable .PDF, .XML, .RTF, .HTML and .TXT.

Short summary description HP 9250c Digital Sender:
This short summary of the HP 9250c Digital Sender data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9250c Digital Sender

Long summary description HP 9250c Digital Sender:
This is an auto-generated long summary of HP 9250c Digital Sender based on the first three specs of the first five spec groups.

HP 9250c Digital Sender

Technical details
Scanner type
Flatbed & ADF scanner
Dimensions (WxDxH)
17.8 x 28.5 x 13.4" (452 x 724 x 340 mm)
Enhanced scan resolution
600 x 600 DPI
Scan file formats
HTM, PDF, RTF, TXT, XML
HDD capacity
40 GB
Media types supported
Paper, labels & cards (via glass), transparencies
Network ready
Yes
Technical details
Processor frequency
480 MHz
Recommended media weight
60 - 120 g/m²
Standard media sizes
A4, A5, B5
Weight
50.9 lbs (23.1 kg)
Auto document feeder (ADF) input capacity
50 sheets
Maximum duty cycle
60000 pages per month
Internal memory
128 MB