iiyama logo

iiyama MD BRPCV01 CPU holder Desk stand CPU holder Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62288
Info modified on:
09 Jan 2023, 09:33:14
Long product name iiyama MD BRPCV01 CPU holder Desk stand CPU holder Black:

MD BRPCV01 - Bracket

iiyama MD BRPCV01 CPU holder Desk stand CPU holder Black:

MD BRPCV01 is a high quality bracket that allows a Mini PC or Thin Client to be mounted to the iiyama Height Adjustable stand. This solution is compatible with almost all ThinClient/ZeroClient PC’s and with basically all iiyama 19’’ to 24’’ height adjustable monitors (B1980SD, B2080HSD, B2280HS/WSD, XB2380HS, B2480HS/HSU, B2481HS and XB2485WSU).

Short summary description iiyama MD BRPCV01 CPU holder Desk stand CPU holder Black:

iiyama MD BRPCV01, Desk stand CPU holder, 100 x 100 mm, Black, B1980SD-B1, B2280HS-B1, B2280HS-B1DP, B2280WSD-B1, XB2380HS-B1, B2480HS-B1 and B2480HS-B2,...

Long summary description iiyama MD BRPCV01 CPU holder Desk stand CPU holder Black:

iiyama MD BRPCV01. Type: Desk stand CPU holder, Panel mounting interface: 100 x 100 mm, Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.