location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LightLife Flashlight SFL4500/17

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LightLife
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flashlight SFL4500/17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFL4500/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662394
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LightLife Flashlight SFL4500/17
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aluminium
Long product name Philips LightLife Flashlight SFL4500/17 :
The short editorial description of Philips LightLife Flashlight SFL4500/17

Brighten your life!. With this Metal LED torch. Aluminium.
More>>>
Philips LightLife Flashlight SFL4500/17:
The official marketing text of Philips LightLife Flashlight SFL4500/17 as supplied by the manufacturer

The Metal LED is beautifully designed to satisfy your lighting needs in and around the house. Made with high-quality aluminium. The compact and ergonomical features of this Metal LED make it a practical torch for a variety of activities.
- Top Performance
- Ease of Use

Short summary description Philips LightLife Flashlight SFL4500/17:
This short summary of the Philips LightLife Flashlight SFL4500/17 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LightLife Flashlight SFL4500/17, Hand flashlight, Black, LED, 3 W, 100000 h, 80 lm

Long summary description Philips LightLife Flashlight SFL4500/17:
This is an auto-generated long summary of Philips LightLife Flashlight SFL4500/17 based on the first three specs of the first five spec groups.

Philips LightLife Flashlight SFL4500/17. Flashlight type: Hand flashlight, Product color: Black. Lamp type: LED, Bulb power: 3 W, Service life of lamp: 100000 h. Battery type: AAA, Battery technology: Alkaline, Battery life (max): 2 h. Width: 1.18" (30 mm), Depth: 1.1" (28 mm), Height: 4.41" (112 mm). Quantity per pack: 1 pc(s), Package width: 4.49" (114 mm), Package depth: 1.42" (36 mm)

Design
Product color *
Black
Flashlight type *
Hand flashlight
Features
Waterproof *
Yes
Shockproof
Yes
Lighting
Lamp type *
LED
Bulb power
3 W
Service life of lamp
100000 h
Luminous flux
80 lm
Light beam distance (max)
4724.4" (120 m)
Power
Number of batteries supported
3
Battery type
AAA
Battery technology
Alkaline
Battery life (max)
2 h
Technical details
Quantity
1
Weight & dimensions
Width
1.18" (30 mm)
Depth
1.1" (28 mm)
Height
4.41" (112 mm)
Weight
2.47 oz (70 g)
Packaging data
Quantity per pack
1 pc(s)
Gross weight (outer carton)
2.756 lbs
Gross weight (imperial)
0.390 lbs
Net weight (outer carton)
1.772 lbs
Quantity outer carton
6 pc(s)
Tare weight outer carton (imperial)
0.983 lbs
Tare weight (imperial)
0.095 lbs
Package width
4.49" (114 mm)
Package depth
1.42" (36 mm)
Package height
9.41" (239 mm)
Package weight
4.73 oz (134 g)
Package type
Sandwich blister
Packaging content
Batteries included
Yes
Hand strap
Yes