location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic WA 3200 combi-fridge Freestanding 61 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WA 3200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9105203036
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic WA 3200 combi-fridge Freestanding 61 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 61 L White
  • - 56 L Fridge interior light
  • - 5 L Top-placed 1.4 kg/24h 4*
  • - 115 W
Long product name Dometic WA 3200 combi-fridge Freestanding 61 L White :
The short editorial description of Dometic WA 3200 combi-fridge Freestanding 61 L White

WA 3200, 61L, 115W
More>>>
Short summary description Dometic WA 3200 combi-fridge Freestanding 61 L White:
This short summary of the Dometic WA 3200 combi-fridge Freestanding 61 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic WA 3200, 61 L, Freestanding, 1.4 kg/24h, White

Long summary description Dometic WA 3200 combi-fridge Freestanding 61 L White:
This is an auto-generated long summary of Dometic WA 3200 combi-fridge Freestanding 61 L White based on the first three specs of the first five spec groups.

Dometic WA 3200. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 61 L. Fridge net capacity: 56 L. Freezer position: Top-placed, Freezer net capacity: 5 L, Freezing capacity: 1.4 kg/24h. Connected load: 115 W, AC input voltage: 230 V

Brand Image Article code product Stock Price from
Dometic

Dometic RGE 2100 combi-fridge Freestanding 92 L White
(show image)
RGE 2100 RGE 2100 0.00
(excl. VAT)
0 (incl. VAT)