location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K39723EU waterproof pouch Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVAP Rescue Pouch™
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39723EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252365420
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Not Applicable
Long product name Kensington K39723EU waterproof pouch Beige :
The short editorial description of Kensington K39723EU waterproof pouch Beige

Rescue your wet electronics before it's too late!
More>>>
Kensington K39723EU waterproof pouch Beige:
The official marketing text of Kensington K39723EU waterproof pouch Beige as supplied by the manufacturer

Studies show that 2 of 3 people will get their smartphone wet. For a fraction of that cost, you can rescue your wet electronics with the Kensington EVAP kit. EVAP contains a unique drying agent that safely removes the moisture from sensitive electronics preventing damage while restoring use -- fast! There are no current solutions that are 100% effective. Change the outcome of your next accident with EVAP, engineering new outcomes for tomorrow's water accidents.

- Rescue your wet electronics before it´s too late
- 700% more effective at removing moisture than rice
- For best results allow 6-24 hours and simply wait for the humidity indicator to signal that it´s ready

Short summary description Kensington K39723EU waterproof pouch Beige:
This short summary of the Kensington K39723EU waterproof pouch Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K39723EU, Beige, 5.12" (130 mm), 0.591" (15 mm), 6.89" (175 mm), 3.62 oz (102.5 g)

Long summary description Kensington K39723EU waterproof pouch Beige:
This is an auto-generated long summary of Kensington K39723EU waterproof pouch Beige based on the first three specs of the first five spec groups.

Kensington K39723EU. Product color: Beige. Package width: 5.12" (130 mm), Package depth: 0.591" (15 mm), Package height: 6.89" (175 mm)

Features
Product color *
Beige
Packaging data
Package width
5.12" (130 mm)
Packaging data
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
3.62 oz (102.5 g)
Country Distributor
United Kingdom 1 distributor(s)