Cisco logo

Cisco 1-port VDSL2/ADSL2+ EHWIC network switch module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52458
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 1-port VDSL2/ADSL2+ EHWIC network switch module:

1-port VDSL2/ADSL2+ EHWIC over POTS with Annex M

Short summary description Cisco 1-port VDSL2/ADSL2+ EHWIC network switch module:

Cisco 1-port VDSL2/ADSL2+ EHWIC, IEEE 802.1Q, IEEE 802.3ah, VDSL2 8a, 8b, 8c, 8d, 12a, 12b, 17a ADSL2/2+, Cisco 1900, 2900, 3900, 3900E, DSL TR-067, 3.08 x 4.36 x 0.752" (78.2 x 110.8 x 19.1 mm), 3.21 oz (91 g)

Long summary description Cisco 1-port VDSL2/ADSL2+ EHWIC network switch module:

Cisco 1-port VDSL2/ADSL2+ EHWIC. Networking standards: IEEE 802.1Q, IEEE 802.3ah, Supported protocols: VDSL2 8a, 8b, 8c, 8d, 12a, 12b, 17a ADSL2/2+. Compatibility: Cisco 1900, 2900, 3900, 3900E. Certification: DSL TR-067. Dimensions (WxDxH): 3.08 x 4.36 x 0.752" (78.2 x 110.8 x 19.1 mm), Weight: 3.21 oz (91 g). I/O ports: 1 x RJ-11

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.