location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Revo Headset Wired & Wireless Head-band Calls/Music White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra REVO StereoCorded HS,WHI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-55700004-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055028687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:27:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Revo Headset Wired & Wireless Head-band Calls/Music White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Calls/Music Head-band Headset
  • - Wired & Wireless 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 119 dB
  • - Microphone type: In-line -42 dB
Long product name Jabra Revo Headset Wired & Wireless Head-band Calls/Music White :
The short editorial description of Jabra Revo Headset Wired & Wireless Head-band Calls/Music White

Jabra REVO StereoCorded HS,WHI
More>>>
Short summary description Jabra Revo Headset Wired & Wireless Head-band Calls/Music White:
This short summary of the Jabra Revo Headset Wired & Wireless Head-band Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Revo, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 7.97 oz (226 g), Headset, White

Long summary description Jabra Revo Headset Wired & Wireless Head-band Calls/Music White:
This is an auto-generated long summary of Jabra Revo Headset Wired & Wireless Head-band Calls/Music White based on the first three specs of the first five spec groups.

Jabra Revo. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 7.97 oz (226 g). Product color: White

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
White
Cable length
47.2" (1.2 m)
Protection features
Shatterproof
Daisy chain
Yes
Steel hinges
Yes
Certification
CE
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
119 dB
Driver unit
1.57" (4 cm)
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
In-line
Microphone
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
6.3" (160 mm)
Depth
2.87" (73 mm)
Height
7.01" (178 mm)
Weight
7.97 oz (226 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
USB
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Aluminum, Polycarbonate, Polyurethane, Silicone, Thermoplastic elastomer (TPE), Zinc
Technical details
Removable earhook
Yes
Other features
Cable features
Tangle-free
Call management
Yes
Number of products included
1 pc(s)
Applications supported
Jabra Sound
Source Testseek summary Average rating
Reviews
Updated:
2013-06-15 12:23:24
Uk has collected 20 expert reviews for Jabra REVO StereoCorded HS,WHI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-06-15 12:23:12
There’s nothing quite like having wireless freedom for a nice pair of headphones, and Bluetooth accessory maker Jabra thinks it has found the solution, with its wireless Revo headphones. Jabra has been making wireless devices for some time, but the R...
Good NFC makes the pairing insanely easy; Power switch is very easy to use and make sure the headphones are switched off; Controls are easy to remember; Works well as a hands-free headset; Headband is uber-bendy;...
Bad Bass is a little overpowering; Application needs work;...
Bottom line With a unique look that will likely appeal to fans of design who don’t like to be too flashy, the Revo is a decent pair of headphones that lets you choose whether to be wired or wireless. Jabra’s Revo headphones are ideal for the listener who takes in...
80%
itreviews.com
Updated:
2013-06-15 12:23:15
Often, the headphone brands that try to reproduce deep bass frequencies faithfully (say, Grado or Sennheiser) are overshadowed by those that tend to boost them a bit too much (say, Beats). And then you have the Jabra Revo ($199 list). I’m not sure I’ve he...
Bottom line Jabra's Revo headphones favor over-the-top bass boosting rather than a balanced sound signature. And they cost a bit more than they should...
60%
pcauthority.com.au
Updated:
2013-10-11 09:10:33
We have been incredibly impressed with Jabra's move into the world of headphones, and this high end wireless set of cans continues the trend. Not only are they remarkably restrained in design for a world in which every similar product seems to have been...
100%
play3r.net
Updated:
2014-10-08 10:50:00
Jabra are a well know global brand known for their high end audio equipment such as speaker-phones and hands free kits for cars. Recently they have taken the plunge into the consumer audio marketing producing several products, targeting the mid tier of he...
Bottom line Jabra have taken a big set up into the world of consumer audio with a great looking set of headphones. The sleek and light design makes them perfect for using on the go and the built in ability to handle phone calls is also a bonus. The audio quality is a...
74%
gadgetsmagazine.com.ph
Updated:
2017-09-12 03:09:25
When you first lay eyes on the Jabra Revo,you will immediately know that its physicality is its most important feature.This is not to say that the Jabra Revo has sucky audio quality-far from it, in fact-but its structure is the thing that gives it the mos...
Good Comfortable and secure fit, Foldable structure, Deep bass and rich mids...
Bad High frequencies lack response, Expensive...
Bottom line Bass junkies will love the solid low frequencies of the Jabra Revo. As a bonus. Its comfortable fit, relative lightness, and foldable structure make it convenient both when it is in use and when it is not.When you first lay eyes on the Jabra Revo,you will...
70%
hardwarezone.com.ph
Updated:
2017-09-12 03:09:25
Jabra has been in the market for quite some time now, providing audio solutions for the musically-inclined. Products that come to mind when the company's name is heard are mostly wireless headsets that offer productivity and audio-listening on-the-go.Alth...
Bottom line Revving the LowsOn paper, the Jabra Revo stays on a frequency range of 20Hz - 20kHz, carries an impedance of 32 ohms, and has a sensitivity of 119dB. By judging the specs alone, one may think that this is just another pair of ordinary headphones. Is it re...
0%
ilounge.com
Updated:
2013-06-15 12:23:14
Jabra has introduced a new lineup of music accessories, with its Revo Bluetooth Wireless Stereo Headphones ($250) as part of the mix. The on-ear headphones feature Dolby audio technology, for what Jabra describes as "rich, full-spectrum sound." You ha...
0%
pcmag.com
Updated:
2013-06-15 12:23:17
Often, the headphone brands that try to reproduce deep bass frequencies faithfully (say, Grado or Sennheiser) are overshadowed by those that tend to boost them a bit too much (say, Beats). And then you have the Jabra Revo ($199 list). I'm not sure I've he...
Good Powerful, clean audio response with extremely boosted bass for low frequency lovers. Inline remote control and microphone for Android and iOS devices. Excellent design and construction with cloth-bound, tangle-resistant, detachable cable.
Bad Extremely unrealistic sound signature favors bass heavily over high-mids and highs. Overpriced for this level of sound quality. Can be uncomfortable over long listening periods...
Bottom line Jabra's Revo headphones favor over-the-top bass boosting rather than a balanced sound signature. And they cost a bit more than they should...
60%
insidehw.com
Updated:
2013-06-20 23:45:25
Jabra Revo: Takeaway Hi-Fi Jabra has definitely stirred up the hive at this year’s MWC (Mobile World Congress) by presenting three new headphone models. Jabra Vox are typical earphones, aiming to replace the headsets bundled with modern smartphones. Th...
0%
the-gadgeteer.com
Updated:
2013-10-23 07:24:17
The name Jabra should be common to anyone who uses their smartphone as an extension of themselves. They have been making wireless headsets for years and have developed a well-deserved following. Recently, Jabra has jumped into the highly competitive h...
Good Comfortable, Warm, easy sound, Ruggedly made, Replaceable cord, Mic and in-line controls...
Bad No case, Not the most accurate sounding...
0%
booredatwork.com
Updated:
2014-01-29 03:22:33
Jabra Revo is the company's first on-ear headphones. Designed to provide comfort and a sublime listening experience. The Jabara Revo comes with High definition Dolby Digital Plus enhanced sound powered by Dolby sound. The Headphones have a fold-able desig...
0%
Brand Image Article code product Stock Price from
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red
(show image)
100-96300002-60 Jabra MOVE BT HDST, Red 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
100-96300000-60 Jabra MOVE BT HDST, Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-96400000-60 Jabra ROX WIRELESS BT HDST,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
100-96700000-60 Jabra REVO WIRELESS StereoHS,B 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO Headset Wired & Wireless Head-band Calls/Music Gray Jabra REVO Headset Wired & Wireless Head-band Calls/Music Gray
(show image)
100-55700003-60 Jabra REVO StereoCorded HS,GRY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)