location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6160 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6160
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065289350
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eminent EM6160 power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 12 V
  • - Purpose: Camera AC-to-DC
  • - Black
Guarantee: 2 years
Long product name Eminent EM6160 power adapter/inverter Indoor Black :
The short editorial description of Eminent EM6160 power adapter/inverter Indoor Black

Power supply with splitter
More>>>
Eminent EM6160 power adapter/inverter Indoor Black:
The official marketing text of Eminent EM6160 power adapter/inverter Indoor Black as supplied by the manufacturer

The Eminent Power supply EM6160 can be used to power Eminent surveillance products. The Eminent Power supply EM6160 fits perfectly for the Eminent surveillance cameras. The EM6160 can also be used to power the Eminent IR Illuminator.

High Efficiency
The EM6160 Power supply uses switching-mode technology. This results in a high efficiency power supply that generates low heat. Also, the power supply has a low weight and small size.

Connect up to 8 cameras
With the included power distributor you can connect op to 8 cameras simultaneously to the EM6160.

Fits perfectly to your Eminent surveillance products!

Short summary description Eminent EM6160 power adapter/inverter Indoor Black:
This short summary of the Eminent EM6160 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6160, Camera, Indoor, 100-240 V, 50/60 Hz, 12 V, AC-to-DC

Long summary description Eminent EM6160 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Eminent EM6160 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Eminent EM6160. Purpose: Camera, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Features
Purpose *
Camera
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Features
Output voltage *
12 V
Output current
2 A
Design
Product color *
Black
Logistics data
Harmonized System (HS) code
85044095