icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Leitz logo

Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25317
Info modified on:
12 Feb 2018, 09:38:07
Short summary description Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown:

Leitz ALPHA, A4, Cardboard, Plastic, Brown, 320 g/m², DIN 821, 11.4" (290 mm)

Long summary description Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown:

Leitz ALPHA. Format: A4, Material: Cardboard, Plastic, Product color: Brown. Width: 11.4" (290 mm), Height: 0.0394" (1 mm), Depth: 13.7" (348 mm)

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.