location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-315CN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-315CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Color copying Color scanning
  • - USB port Ethernet LAN
  • - 13.2 lbs (6 kg)
Long product name Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm :
The short editorial description of Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm

DCP-315CN Inkjet Multifunctional - Network Ready Flatbed Colour Printer, Colour Copier, Colour Scanner, Photocapture Centre and Scan & Translate feature
More>>>
Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm:
The official marketing text of Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer

The DCP-315CN is a compact easy to use flatbed colour all-in-one that can print, copy and scan. It comes network ready as standard and offers additional features such as the photocapture centre and a Scan & Translate feature which makes this the ideal solution for any home or small office.

Key features:
- Up to 20ppm printing speed (monochrome)
- Up to 15ppm printing speed (colour)
- Up to 1200 x 600dpi print resolution
- Up to 100 sheet paper capacity
- PC free copying
- Up to 1200 x 1200dpi copy resolution
- 25 - 400% reduction/enlargement ratio 1% increments
- Scan to e-mail, image, OCR, file or card
- Up to 600 x 2400dpi scan resolution (optical)
- Up to 19,200dpi scan resolution (interpolated)
- Print digital images directly from SmartMedia, Compact Flash, Memory - Stick, Memory Stick Pro, Secure Digital, xD Picture Card and MultiMedia Card

Short summary description Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm:
This short summary of the Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-315CN, Inkjet, Color printing, 1200 x 600 DPI, Color copying, Color scanning, A4

Long summary description Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-315CN. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
11 cpm
PC free copying
Yes
Scanning
Scanning *
Color scanning
Scanner type *
Flatbed scanner
Scan input modes
e-mail, image, OCR, file, card
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Compatible memory cards
SmartMedia
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
13.2 lbs (6 kg)
Other features
Networking features
10/100BaseTX Ethernet
Dimensions (WxDxH)
14.7 x 13.7 x 6.5" (373 x 347 x 165 mm)
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98/98SE/Me/2000/XP/XP64 Mac OS 9.x Mac OS X 10.2.4 Linux
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-03-01 03:10:11
Uk has collected 1 expert review for Brother DCP-315CN multifunction printer Inkjet A4 1200 x 600 DPI 20 ppm and the rating is 30 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
30%
Source Review comments Score
macworld.co.uk
Updated:
2013-03-01 03:10:10
The DCP-315CN is the MFC-425CNs little brother, with many of the same features, including a built-in network card, but no ADF or fax function. Both the 315CN and the 425CN suffer from the same poor build quality and feel very flimsy. The paper tray de...
Good Single ink tanks.
Bad Poor build quality; expensive.
Bottom line As the DCP-315CN shares so much in common with the 425CN we were equally disappointed by this fairly expensive, unimpressive printer...
30%
Country Distributor
United Kingdom 1 distributor(s)