Guarantee:
Service & support options: HP Care Pack services include coverage for the HP branded hardware options qualified for the server and purchased at the same time or afterward that are internal to the enclosure. This also includes the 22" and smaller external monitors and tower UPS options up to 3kVA. These items will be covered at the same service level and for the same coverage period as the server. Coverage of UPS Battery is not included, and standardterms & conditions apply. For servers or storage systems installed within a rack, service also covers all HP qualified rack options installed within the same rack; Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support: 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service: Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability: Support: 3-Year Support Plus 24 only3 year Parts, 3 year Labour, 3-year on-site support.standard statement: 3 year Parts, 3 year Labour, 3-year on-site support
Long product name HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server
:
HP ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack Server
The short editorial description of HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server
HP ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack Server
More>>>
Short summary description HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server:
This short summary of the HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server data-sheet is auto-generated and uses the product title and the first six key specs.
HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack Server
Long summary description HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server:
This is an auto-generated long summary of HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack server based on the first three specs of the first five spec groups.
HPE ProLiant DL580 G5 E7420 2.13GHz Quad Core 2P 4GB Rack Server