Cisco logo

Cisco 881G wireless router Fast Ethernet 3G Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68968
Info modified on:
07 Mar 2024, 15:34:52
Long product name Cisco 881G wireless router Fast Ethernet 3G Gray:

256MB DRAM, RJ-45, USB

Short summary description Cisco 881G wireless router Fast Ethernet 3G Gray:

Cisco 881G, Ethernet LAN, 3G, 3G, Gray

Long summary description Cisco 881G wireless router Fast Ethernet 3G Gray:

Cisco 881G. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af. Mobile network generation: 3G, 2G standards: Edge, GPRS, 3G standards: CDMA, HSPA. Voice codecs: G.711, G.723.1, G.726, G.728, G.729, Management protocols: RADIUS, TACACS+, Supported network protocols: HTTPS, FTP, Telnet, VRRP, HSRP, MHSRP. Product color: Gray. Antenna gain level (max): 2 dBi

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.