location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T/R Series battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T/R Series battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7969
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:41:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad T/R Series battery :
The short editorial description of Lenovo ThinkPad T/R Series battery

ThinkPad T/R Series 14W 6 Cell Enhanced Battery
More>>>
Lenovo ThinkPad T/R Series battery:
The official marketing text of Lenovo ThinkPad T/R Series battery as supplied by the manufacturer

Stay unplugged longer with Lenovo batteries. This rechargeable battery uses Lithium-Ion (Li-Ion) technology. It can be used as a replacement for aging system batteries or as a convenient spare battery. Battery life (and recharge times) varies based on many factors including screen brightness, applications, features, power management, battery conditioning, and other customer preferences.

Short summary description Lenovo ThinkPad T/R Series battery:
This short summary of the Lenovo ThinkPad T/R Series battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T/R Series battery, Battery, Lenovo

Long summary description Lenovo ThinkPad T/R Series battery:
This is an auto-generated long summary of Lenovo ThinkPad T/R Series battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad T/R Series battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery
Battery voltage
10.8 V
Number of battery cells
6
Other features
Compatible products
ThinkPad T/R Series
Logistics data
Harmonized System (HS) code
84732990
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1875 laptop spare part Battery
(show image)
MBI1875 MBI1875 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad T/R Series 14W 4 Cell Standard Battery Lenovo ThinkPad T/R Series 14W 4 Cell Standard Battery
(show image)
45J7968 ThinkPad T/R Series 14W 4 Cell Standard Battery 0.00
(excl. VAT)
0 (incl. VAT)