Apple logo

Apple MacBook Pro 15'', 320GB 5400 rpm Intel® Core™2 Duo 15.4" 2 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19825
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple MacBook Pro 15'', 320GB 5400 rpm Intel® Core™2 Duo 15.4" 2 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:

2.4GHz Intel Core 2 Duo, 15.4" TFT (1440 x 900), 2GB DDR3 SDRAM, 320GB SATA (5400 rpm), 8x SuperDrive (DVD±R DL/DVD±RW/CD-RW), NVIDIA GeForce 9400M + 9600M GT 256MB, Gigabit Ethernet, IEEE 802.11n, Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard

Short summary description Apple MacBook Pro 15'', 320GB 5400 rpm Intel® Core™2 Duo 15.4" 2 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro 15'', 320GB 5400 rpm, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1440 x 900 pixels, 2 GB, 320 GB

Long summary description Apple MacBook Pro 15'', 320GB 5400 rpm Intel® Core™2 Duo 15.4" 2 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro 15'', 320GB 5400 rpm. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Mac OS X 10.5 Leopard. Weight: 5.49 lbs (2.49 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.