location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Traditional photo paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traditional Photo Paper, 44" x 15 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946394640
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:37:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Traditional photo paper :
The short editorial description of Epson Traditional photo paper

Traditional Photo Paper, 44" x 15 m
More>>>
Epson Traditional photo paper:
The official marketing text of Epson Traditional photo paper as supplied by the manufacturer

Epson Traditional Photo Paper is a breakthrough paper, designed exclusively for use with Epson's UltraChrome K3 ink, developed in collaboration with many of the industry's leading professional photographers to ensure it meets their most discerning requirements.Many who have contributed to the development of Traditional Photo Paper have commented that it reminds them of revered silver halide papers as well as providing greater creative control due to extraordinary D-Max and tonal transition in black and white. You can also print extraordinary colour with the same paper -something that was not possible with traditional fibre based papers.Combining the artistry of traditional photography with the ease and control of digital output, this unique media offers the same deep blacks, subtle tonal gradations and long-lasting results as the darkroom papers from previous generations. Its fibre base has a rich surface, a continuous tone and soft gloss that are ideal for creating stunning colour or neutral black and white prints that retain the look and feel of traditional fiber paper.Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantees Epson quality.

Short summary description Epson Traditional photo paper:
This short summary of the Epson Traditional photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Traditional Photo Paper, 300 g/m², 130 µm, - SureColor SC-T7200D-PS - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-P9000V -..., 44" (111.8 cm), 590.6" (15 m), 1 pc(s)

Long summary description Epson Traditional photo paper:
This is an auto-generated long summary of Epson Traditional photo paper based on the first three specs of the first five spec groups.

Epson Traditional Photo Paper. Media weight: 300 g/m², Printing media thickness: 130 µm, Compatible products: - SureColor SC-T7200D-PS - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-P9000V -.... Roll width: 44" (111.8 cm), Roll length: 590.6" (15 m). Quantity per pack: 1 pc(s), Package width: 5.31" (135 mm), Package depth: 45.7" (1160 mm). Country of origin: Switzerland

Features
Media weight *
300 g/m²
Printing media thickness
130 µm
Features
Compatible products
- SureColor SC-T7200D-PS - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P20000 - SureColor SC-P10000 - Epson SureColor SC-T7000 POS - Epson SureColor SC-T7000 - Epson Stylus Pro 9900 Spectro Proofer UV - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9880 - Epson Stylus Pro 9800 - Epson Stylus Pro 9700 - Epson Stylus Pro 9600 + Gretag Macbeth Eye One Display 2 - Epson Stylus Pro 9600 - Epson Stylus Pro 11880 - Epson Stylus Pro 10600 + Gretag Macbeth Eye One Display 2 - Epson Stylus Pro 10600
Weight & dimensions
Roll width
44" (111.8 cm)
Roll length
590.6" (15 m)
Packaging data
Quantity per pack
1 pc(s)
Package width
5.31" (135 mm)
Package depth
45.7" (1160 mm)
Package height
5.51" (140 mm)
Package weight
14.2 lbs (6.42 kg)
Logistics data
Harmonized System (HS) code
37032000
Other features
Country of origin
Switzerland
Country Distributor
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)