location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Multi-Display Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33974EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252365444
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Kensington K33974EU user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect additional monitors to your laptop or Ultrabook via USB*
  • - Supports MAC OSX from V10.6 (Leopard) right up to the latest Mountain Lion releases
  • - Now also compatible with the MicroSoft Surface Pro
  • - USB 3.0 ensures fast streaming and superb picture quality
  • - USB 3.0 is ten times faster than standard USB connections
  • - Universally compatible with any brand or model of laptop or Ultrabook with USB
Long product name Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black :
The short editorial description of Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black

Universal Multi-Display Adapter
More>>>
Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black:
The official marketing text of Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black as supplied by the manufacturer

The Kensington Multi-Display Adapter allows you to expand your viewing options and add a secondary screen to your laptop, Ultrabook, Windows 8 tablet, MacBook or other Apple computer. It allows a secondary display to increase your productivity or give you the confidence when presenting that you can connect to any projector or TV screen via a single USB. For instant connectivity and superb picture quality between laptop and additional display, the Kensington Universal Multi-Display Adapter uses a USB 3.0 SuperSpeed connection.

Research has shown that using multiple monitors can increase productivity by up to 50%. Common tasks such as copying and pasting are greatly improved with fewer errors thanks to not having to juggle or tab through your open windows within one display. The Kensington Multi-Display Adapter makes adding that extra screen easy. Simply connect one end to the monitor and the other to your laptop or Ultrabook USB port. The Universal Multi-Display Adapter can also be used on projectors or HDTV screens using the included DVI-VGA adapter, allowing display on any device with up to 2048x1152 pixel resolution or 1080p for video playback. Using USB means it’s universally compatible with any brand and model, including Ultrabooks. All you need is one USB to add another display option.

Connect additional monitors to your laptop or Ultrabook via USB*
Simple setup, one end connects to another display, the other to your USB
Supports MAC OSX from V10.6 (Leopard) right up to the latest Mountain Lion releases
Now also compatible with the MicroSoft Surface Pro
USB 3.0 ensures fast streaming and superb picture quality
USB 3.0 is ten times faster than standard USB connections
Universally compatible with any brand or model of laptop or Ultrabook with USB
Superior high-definition graphics supporting resolutions up to 2048x1152
Supports connection to monitors, projectors and HDTV screens
Included DVI-VGA adapter for better flexibility

Short summary description Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black:
This short summary of the Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K33974EU, 3.2 Gen 1 (3.1 Gen 1), Micro-USB B, DVI output, 1920 x 1080 pixels

Long summary description Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black:
This is an auto-generated long summary of Kensington K33974EU USB graphics adapter 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Kensington K33974EU. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: Micro-USB B, USB connector gender: Female. Product color: Black. Windows operating systems supported: Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Package width: 6.1" (155 mm), Package depth: 2.01" (51 mm), Package height: 7.2" (183 mm). Cables included: USB, Interface adapters included: DVI-I male - VGA female

Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)