location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2202WB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2202WB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 900:1
Long product name Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black :
The short editorial description of Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black

Q2202WB - 22", WSXGA, TFT LCD, 5ms, Analog Digital Res 1680 x1050, Contrast 900:1, 300 cd/m2, DVI
More>>>
Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black:
The official marketing text of Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black as supplied by the manufacturer

22" (21.6" VIEWABLE) WIDESCREEN LCD
The Optiquest® Q2202wb 21.6" widescreen LCD is the big
screen choice for users on a budget. You won’t sacrifi ce
performance for price with this display. It combines high brightness
and contrast ratio with 5ms video response for CRYSTAL-CLEAR,
BLUR FREE VIDEO, TEXT AND GRAPHICS. The super-high 1680x1050
resolution reduces eye fatigue and ensures text and graphics are
crisp. The widescreen lets you work in two applications or documents
side-by-side, so you get more done in less time. The integrated
power supply and VESA® wall-mount compliance reduce clutter and
free up valuable desktop real estate. Furnish your desktop in style
with the budget-friendly, stylish Q2202wb.

Short summary description Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black:
This short summary of the Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD Q2202WB, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black:
This is an auto-generated long summary of Viewsonic LED LCD Q2202WB computer monitor 22" 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD Q2202WB. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
900:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Multimedia
RMS rated power
2 W
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
AC (power) in
Yes
S-Video inputs quantity
1
Weight & dimensions
Width (with stand)
20.7" (526 mm)
Depth (with stand)
6.81" (173 mm)
Height (with stand)
17" (433 mm)
Weight (with stand)
10.1 lbs (4.6 kg)
Width (without stand)
20.7" (526 mm)
Depth (without stand)
2.95" (75 mm)
Height (without stand)
14.6" (371 mm)
Weight (without stand)
9.92 lbs (4.5 kg)
Other features
TV tuner integrated
No
Brand Image Article code product Stock Price from
Viewsonic X Series VX2433WM computer monitor 23.6" 1920 x 1080 pixels Full HD Black Viewsonic X Series VX2433WM computer monitor 23.6" 1920 x 1080 pixels Full HD Black
(show image)
VX2433WM VX2433WM