Bullet Points Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Small & Medium Business NAS Desktop Black
- - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD
- - Cavium CNS3420 0.7 GHz
- - 512
- - Ethernet LAN
- - Cooling type: Active LCD
Guarantee:
3 years
Long product name Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black
:
The short editorial description of Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black
Business Storage 4-Bay NAS 8TB
More>>>
Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black:
The official marketing text of Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black as supplied by the manufacturer
Collaborate any time, anywhere.
Create a private cloud with Seagate Business Storage 4-Bay NAS. It helps protect your business-critical data and centralises your files in a single location you can access from anywhere.
- Easy to set up.
- Upload and enjoy content with free apps for ®, iPhone® and Android® devices.
- Full-system, automatic back up for PCs, plus Time Machine® support for Mac® computers.
- Customise performance and data redundancy with RAID 0,1,5 & 10 configuration options.
Short summary description Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black:
This short summary of the Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate Business Storage 4-Bay NAS 8TB, NAS, Desktop, Cavium, CNS3420, 512 GB, 8 TB
Long summary description Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black:
This is an auto-generated long summary of Seagate Business Storage 4-Bay NAS 8TB Desktop Cavium CNS3420 512 GB HDD Black based on the first three specs of the first five spec groups.
Seagate Business Storage 4-Bay NAS 8TB. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Cavium, Processor model: CNS3420, Processor frequency: 0.7 GHz. Internal memory: 512 GB. Total installed storage capacity: 8 TB, Installed storage drive type: HDD