location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Broadband Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Broadband Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT54G2-EE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys Wireless-G Broadband Router wireless router :
The short editorial description of Linksys Wireless-G Broadband Router wireless router

All-in-one Internet-sharing Router, 4-port Switch, and Wireless-G (802.11g) Access Point
More>>>
Linksys Wireless-G Broadband Router wireless router:
The official marketing text of Linksys Wireless-G Broadband Router wireless router as supplied by the manufacturer

- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and -B devices
- Push button setup feature makes wireless configuration secure and simple
- High security: Wi-Fi Protected Access™ 2 (WPA2), wireless MAC address filtering, powerful SPI firewall

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.
Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Utilize extra free space on one computer when another's hard drive starts to fill up.

The new Wi-Fi Protected Setup feature makes it easy to configure your wireless devices. Just push the button on the router and on your other Wi-Fi Protected Setup-enabled wireless device to automatically create a WPA2 connection that protects your data and privacy with up to 256-bit industrial-strength encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Advanced configuration is a snap with the web browser-based interface.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, security and simplicity!

Short summary description Linksys Wireless-G Broadband Router wireless router:
This short summary of the Linksys Wireless-G Broadband Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Broadband Router, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WEP, HTTP, DHCP, FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM, 0 - 40 °C

Long summary description Linksys Wireless-G Broadband Router wireless router:
This is an auto-generated long summary of Linksys Wireless-G Broadband Router wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G Broadband Router. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP. Management protocols: HTTP, Supported network protocols: DHCP. Certification: FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM. Weight: 9.88 oz (280 g)

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Security
Security algorithms
WEP
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Management protocols
HTTP
Supported network protocols
DHCP
Features
Certification
FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
9.88 oz (280 g)
Other features
Compatible operating systems
Windows XP / Vista
Dimensions (WxDxH)
7.99 x 1.38 x 6.3" (203 x 35 x 160 mm)
Power supply type
12V DC, 0.5A
Minimum system requirements
Internet Explorer 6.0 / Firefox 1.0
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
No