location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U336-000-R interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U336-000-R USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U336-000-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174925 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U336-000-R interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects your laptop to a Gigabit Ethernet network when Wi-Fi is unavailable
  • - Supports true 10/100/1000 Mbps Ethernet network speeds for fast downloads
  • - USB 3.0 compatibility allows large data transfers with no compromise in signal quality
  • - Diagnostic LEDs indicate when you are connected to a network and when data is being transferred.
  • - Plug-and-play operation allows you to set it up and begin using it immediately
  • - Small enough to carry in a pocket or purse for fast file transfers anywhere
Guarantee: 3-year limited
Long product name Tripp Lite U336-000-R interface cards/adapter :
The short editorial description of Tripp Lite U336-000-R interface cards/adapter

USB 3.0 to Gigabit Ethernet NIC Network Adapter - 10/100/1000 Mbps, Black
More>>>
Tripp Lite U336-000-R interface cards/adapter:
The official marketing text of Tripp Lite U336-000-R interface cards/adapter as supplied by the manufacturer

USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps Network
This USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB port. No internal Ethernet card is required. Just connect the built-in USB plug to your computer, and use a Cat5e/6 cable (sold separately) to connect the RJ45 end to a wired Gigabit Ethernet network. This network adapter is ideal for use in areas where Wi-Fi is unavailable or a wired connection offers faster speeds.

Compliant with State-of-the-Art USB 3.0 Speeds
Because this Gigabit Ethernet adapter complies with USB 3.0 (5 Gbps) specifications, you are ensured true 10/100/1000 Mbps network speed without a compromise in signal quality.

Plug-and-Play Operation Lets You Begin Transferring Data Almost Immediately
No external power is required. Just connect the adapter to both your computer and an RJ45 Gigabit Ethernet port for network access without the need to find an AC outlet. The lightweight unit is easy to carry in a pocket, purse, backpack or laptop bag for instant file transfers where needed. It’s compatible with Windows, Mac and Linux.

Manufactured to Exacting Standards to Ensure a Full Ethernet Experience
This USB 3.0 Gigabit Ethernet adapter complies with IEEE 802.3 (10Base-T), 802.3u (100Base-TX), 802.3ab and 802.3az (Energy Efficient Ethernet) standards. It supports full- and half-duplex operations, suspend mode and remote wakeup via link-up and magic packet. Diagnostic LEDs indicate when you are connected to a network and when data is being transferred.

Short summary description Tripp Lite U336-000-R interface cards/adapter:
This short summary of the Tripp Lite U336-000-R interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U336-000-R, Black, Vietnam, CE, FCC, 10 - 40 °C, 0.894" (22.7 mm), 0.598" (15.2 mm)

Long summary description Tripp Lite U336-000-R interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U336-000-R interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U336-000-R. Product color: Black, Country of origin: Vietnam, Certification: CE, FCC. Width: 0.894" (22.7 mm), Depth: 0.598" (15.2 mm), Height: 2.6" (66 mm). Package width: 4.72" (119.9 mm), Package depth: 3.94" (100.1 mm), Package height: 0.791" (20.1 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.72" (119.9 mm). Compatible operating systems: Windows XP, Vista, 7, 8, 8.1, Mac OSX 10.6, 10.7, 10.8, 10.9, 10.10, Linux Kernel 2.6.25 later

Design
Product color
Black
Country of origin
Vietnam
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174922
Compliance certificates
RoHS
Weight & dimensions
Width
0.894" (22.7 mm)
Depth
0.598" (15.2 mm)
Height
2.6" (66 mm)
Weight
1.06 oz (30 g)
Packaging data
Manual
Yes
Packaging data
Package width
4.72" (119.9 mm)
Package depth
3.94" (100.1 mm)
Package height
0.791" (20.1 mm)
Package weight
1.41 oz (40 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
10" (255 mm)
Master (outer) case length
4.72" (119.9 mm)
Master (outer) case height
4.53" (115.1 mm)
Master (outer) case weight
18.3 oz (520 g)
Other features
Compatible operating systems
Windows XP, Vista, 7, 8, 8.1, Mac OSX 10.6, 10.7, 10.8, 10.9, 10.10, Linux Kernel 2.6.25 later
Brand Image Article code product Stock Price from
Tripp Lite U436-06N-GBW-RA interface cards/adapter Tripp Lite U436-06N-GBW-RA interface cards/adapter
(show image)
U436-06N-GBW-RA U436-06N-GBW-RA USB-C to Gigabit Network Adapter with Right Angle USB-C, Thunderbolt 3 Compatibility - White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USA-19HS-C interface cards/adapter Tripp Lite USA-19HS-C interface cards/adapter
(show image)
USA-19HS-C USA-19HS-C USB-C to Serial DB9 RS232 Adapter Cable - 3 ft. (0.91 m) Keyspan, High-Speed (M/M), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GB interface cards/adapter Tripp Lite U436-06N-GB interface cards/adapter
(show image)
U436-06N-GB U436-06N-GB USB-C to Gigabit Network Adapter with Thunderbolt 3 Compatibility - Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U209-006-2 interface cards/adapter Tripp Lite U209-006-2 interface cards/adapter
(show image)
U209-006-2 U209-006-2 2-Port USB to DB9 Serial FTDI Adapter Cable with COM Retention (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-W interface cards/adapter Tripp Lite U338-06N-SATA-W interface cards/adapter
(show image)
U338-06N-SATA-W U338-06N-SATA-W USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N-SATA-B interface cards/adapter Tripp Lite U338-06N-SATA-B interface cards/adapter
(show image)
U338-06N-SATA-B U338-06N-SATA-B USB 3.0 SuperSpeed to SATA III Adapter Cable with UASP, 2.5 in. SATA Hard Drives, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U338-06N interface cards/adapter Tripp Lite U338-06N interface cards/adapter
(show image)
U338-06N U338-06N USB 3.0 SuperSpeed to SATA/IDE Adapter with Built-In USB Cable, 2.5 in., 3.5 in. and 5.25 in. Hard Drives 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0
(show image)
U261-001-BT4 U261-001-BT4 Mini Bluetooth 4.0 (Class 1) USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U436-06N-GBW interface cards/adapter Tripp Lite U436-06N-GBW interface cards/adapter
(show image)
U436-06N-GBW U436-06N-GBW USB-C to Gigabit Network Adapter, Thunderbolt 3 Compatibility - White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U336-002-GB interface cards/adapter Tripp Lite U336-002-GB interface cards/adapter
(show image)
U336-002-GB U336-002-GB USB 3.0 SuperSpeed to Dual Port Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)