location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorEdge CG276
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG276-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047042297
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 27" LED IPS
  • - Full HD 2560 x 1440 pixels 16:9
  • - 6 ms 320 cd/m² 1000:1
  • - 72 W
Guarantee: 5 years
Long product name EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black :
The short editorial description of EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black

27" IPS, 2560 x 1440, 16:9, 320 cd/m2, 1000:1, 6ms, DVI, HDMI, DisplayPort, 2 x USB B, 2 x USB A
More>>>
EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black:
The official marketing text of EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black as supplied by the manufacturer

The monitor that fits your style and your schedule.

With a built-in calibration sensor, our ColorNavigator software, patented brightness uniformity equalizer and more, the CG276 has just about everything a graphics professional could want in a monitor.

Built-In Sensor for Simplified Maintenance

Built-In SelfCalibration Sensor

Automate your calibration with the built-in SelfCalibration sensor that is housed within the monitor's bottom bezel and swings up onto the screen only when calibrating. This sensor eliminates the need for a third-party calibration device and even operates in portrait mode.

Using either the OSD menu or the bundled ColorNavigator software, you can schedule the monitor to self-calibrate at specific times. Even if the monitor is switched off or not connected to a computer, it will stick to its preset schedule and self-calibrate.

Correlation with External Sensors

The monitor can be correlated to the measurement results of an external calibration sensor. After correlating, the built-in sensor will automatically recalibrate to the settings. This is convenient if the monitor is used in a work environment with other monitors and one measurement device must be used as a standard for all calibration.

Stable Image Display Free from Environmental Influence

EIZO-Developed ASIC at the Core

All ColorEdge models come with an ASIC (application specific integrated circuit) developed by EIZO to meet the needs of the graphics market. The ASIC has its own algorithms used in high-precision color processing to produce smooth color tones.

Color That’s Ready When You Are

From the time it is turned on it typically takes 30 minutes or longer for a monitor’s brightness, chromaticity, and tone characteristics to stabilize. EIZO has shortened this warm-up time by more than 75% to a mere 7 minutes. For confirming your work in a photo studio or taking your monitor with you on location, you can get to work right away.

Brightness and Color Uniformity with DUE

Fluctuations in brightness and chromaticity on different parts of the screen are a common trait of LCD monitors. To counteract this, the monitor incorporates EIZO’s patented digital uniformity equalizer (DUE) technology to ensure a Delta-E difference of 3 or less across the screen when the monitor leaves the factory. And now DUE also counterbalances the influences that a fluctuating ambient temperature may have on color temperature and brightness to ensure stable image display.

Predictable Color You Can Depend

Individually Adjusted at the Factory

The gamma level for each ColorEdge monitor is adjusted at the factory. This is accomplished by measuring the R, G, and B gamma values from 0 – 255, then using the monitor’s 16-bit look-up table (LUT) to select the 256 most appropriate tones to achieve the desired value.

Reproduces Almost the Entire Adobe RGB Color Space

A wide color gamut reproduces 97% of the Adobe RGB color space so images shot in RAW can be converted to Adobe RGB or images shot in Adobe RGB will be displayed correctly. The colors seen in photos of vibrant blue skies and lush green forests will be reproduced faithfully in a way that cannot be on monitors with an sRGB color space. The wide color gamut also ensures that the monitor reproduces almost the entire ISO-coated and US web-coated CMYK color spaces used in printing.

10-Bit Simultaneous Display

Using the DisplayPort input, the monitor offers 10-bit simultaneous color display* from a 16-bit look-up table which means it can show more than one billion colors simultaneously. This is 64 times as many colors as you get with 8-bit display which results in even smoother color gradations and reduced Delta-E between two adjacent colors.
*A graphics board and software which support 10-bit output are also necessary for 10-bit display.

Simple and Precise Calibration with ColorNavigator

The bundled ColorNavigator software makes calibration both simple and quick. Just input target values for brightness, white point, and gamma. The built-in sensor directly utilizes the monitor's look-up table and creates an ICC profile within minutes. You can always download the latest version of ColorNavigator for free on eizo.com.

Predictable Color with Any Media

With content published on so many different types of printed and digital media it's critical to know how your clients will see color. A ColorEdge monitor and the bundled ColorNavigator software let you do just that as they are designed for both softproofing and digital device emulation. So now you can "predict" how color will appear to your clients whether you produce content for printed media like books and magazines or for digital media devices like tablets, smart phones, and notebook computers.

Comfort and Convenience

Multiple Inputs

DisplayPort, HDMI, and DVI-D inputs are included for connecting to various types of graphics boards, The HDMI input also offers direct connection with digital cameras. Two USB upstream ports allow two computers to be connected at once so it’s not necessary to reconnect the USB cable when using the ColorNavigator software and switching between the two computers.

Smooth Display of Video

For video editing or post production work, an overdrive circuit is included to reduce gray-to-gray response time to 7.7 ms and ensure that moving images look clean and sharp with a minimum of ghosting.

Adjustable Stand

Adjust the screen to the most comfortable angle for you and reposition it to show your work to a colleague or client. The monitor comes with a versatile stand that offers height, tilt, and swivel adjustments as well as portrait mode display.

Shading Hood for Portrait and Landscape Modes

Most shading hoods can only be used in landscape mode, but this monitor comes bundled with a unique hood that is designed for portrait mode as well. Now you can keep the glare off your screen no matter which mode you work in

Ideal for Video Editing and Post Production

Input Support for 4K x 2K

Accepts 4K x 2K resolutions of 4096 x 2160 and 3840 x 2160 at up to 30 frames/second via the DisplayPort input then downscales them to its native resolution of 2560 x 1440. This added functionality makes the ColorEdge CG276 a practical choice for editing when working with the increasingly popular 4K x 2K resolutions used in digital television and digital cinematography.

1080/24p Playback

Film is usually shot at 24 frames/second and looks unnatural when played back on a typical monitor that displays 60 frames/second. The HDMI input supports a video signal display rate of 1080/24p frames-per-second so you can edit the film as it was meant to be viewed.

I/P Conversion

The HDMI input supports I/P (interlace/progressive) conversion for converting the interlace signals from TV and video into progressive signals for flicker-free display.

3D LUT for Accurate Color Display

A 3D LUT is included which adjusts colors individually on an RGB cubic table. With the bundled ColorNavigator software’s emulation function, the 3D LUT applies a film look to the image so creators can check how it will be seen by their audience. The 3D LUT also improves the monitor's additive color mixture (combination of RGB), which is a key factor in its ability to display neutral gray tones.

Preset Color Modes

A button on the front of the monitor provides quick access to several broadcast-standard color modes reset color modes: Rec. 709, EBU, SMPTE-C, and DCI. In addition, sRGB and Adobe RGB modes are also available.

Safe Area Marker

A safe area marker designates the area of the screen that will be displayed when the monitor is connected to a particular device. This allows you to check that subtitles and other text will be visible. This color of the marker is changeable to ensure it remains with any imagery.

Short summary description EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black:
This short summary of the EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CG276, 27", 2560 x 1440 pixels, Full HD, LCD, 6 ms, Black

Long summary description EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black:
This is an auto-generated long summary of EIZO ColorEdge CG276 computer monitor 27" 2560 x 1440 pixels Full HD LED Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CG276. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
320 cd/m²
Response time
6 ms
Supported graphics resolutions
2560 x 1440, 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
26.9" (68.4 cm)
3D
No
Product type
PC monitor
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product color *
Black
Certification
CUDO, TUV/Ergonomics, TUV/GS, cTUVus, CE, c-Tick, CB, VCCI-B, FCC-B, ICES-003-B, RoHS, WEEE, GOST-R
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.98" (15.2 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
0 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Power
Power consumption (typical) *
72 W
Power consumption (standby) *
0.5 W
Power consumption (max)
154 W
Power consumption (PowerSave)
0.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, DVI, USB
Manual
Yes
Weight & dimensions
Width (with stand)
25.4" (646 mm)
Depth (with stand)
11.1" (281.5 mm)
Height (with stand)
22.7" (576.5 mm)
Weight (with stand)
30 lbs (13.6 kg)
Width (without stand)
25.4" (646 mm)
Depth (without stand)
3.62" (92 mm)
Height (without stand)
15.8" (402 mm)
Weight (without stand)
21.4 lbs (9.7 kg)
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:54:08
Uk has collected 1 expert review for EIZO ColorEdge CG276 computer monitor 68.6 cm (27") 2560 x 1440 pixels Full HD LED Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-15 00:54:08
The ColorEdge CG275W has spent almost two years on PC Pro's A-List, and for good reason. Eizo's flagship 27in monitor delivers stunning image quality – and maintains it, thanks to its built-in colorimeter. Now, the manufacturer seeks to improve upon near-...
Bottom line Eizo revisits its range-topping ColorEdge monitor, and while the improvements are minor, it replaces its predecessor as the finest high-end monitor that money can buy...
83%
Brand Image Article code product Stock Price from
EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)