location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N3000 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N3000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C554001JB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL-N3000 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 34 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Guarantee: 2 years
Long product name Epson EPL-N3000 600 x 1200 DPI A4 :
The short editorial description of Epson EPL-N3000 600 x 1200 DPI A4

EPL-N3000, 600x1200dpi, 300MHz, RISC, 34ppm, 8.7s, USB, 64MB, A4
More>>>
Epson EPL-N3000 600 x 1200 DPI A4:
The official marketing text of Epson EPL-N3000 600 x 1200 DPI A4 as supplied by the manufacturer

The A4 Epson EPL-N3000 is the ideal mono laser printer for demanding, networked businesses. It combines versatility, reliability and cost-efficiency with Epson's excellent quality output, high print speeds and simple operation. This is a total mono laser solution that positions Epson at the forefront of serious business printing.

34ppm monochrome laser printer for demanding workgroups. 700 sheet standard paper capacity, expandable to 1,800 sheets from four trays. Highly versatile with options including duplexing, offset stacking and confidential job printing. Integrated Network Interace. High yield consumables for cost efficient printing. Adobe Postscript 3 standard. Includes Windows and Macintosh drivers.

Simple, comprehensive printer integration and management
All common operating systems are supported, from Windows 95 to Macintosh, with USB and Parallel connection, and 10/100Base Tx network readiness ensures quick printer availability for multiple users. Also, seamless integration into network and software applications is provided by standard Adobe PostScript 3, and a host of other emulations such as PCL5e and PCL6. EpsonNet tools also provide simple configuration, monitoring and management across the network, with support for the latest protocols including DDNS and Apple Rendezvous.
Simple
- 34ppm, A4 mono laser printer
- 8.7 seconds first page out
- 700 sheet standard paper capacity
- Up to 1,800 sheets from 4 trays
- High yield toner cartridges - 17,000 pages (initial cartridge 6,000 pages)
- 300MHz RISC controller, 64MB RAM
- Up to 256MB memory
- Optional 500 sheet offset stacker
- Optional 550 sheet cassettes, duplex unit and HDD

Leaving you free to concentrate on your business
The Epson EPL-N3000 has impressive maximum printing volumes of 150,000 pages per month together with high yield consumables to ensure that excellent performance is delivered with minimum intervention.

Remarkable ease of use ensures that users can access the capabilities of this printer with speed and simplicity. Live status information is available on-screen and at the printer, while an intuitive driver interface provides support and control that even beginners can utilise.

Versatile-solutions
Versatile solutions for a wide range of printing
The EPL-N3000 works fast, and results always look superb, thanks to Epson 1200dpi RiTech quality. All mono print jobs are handled with ease, including spreadsheets, letters, quotations, general administration, emails, reports, pay slips and invoices.

A range of standard and optional paper handling provides the flexibility to match individual and changing needs, with an optional Duplex Unit to add even more professionalism and efficiency. In addition, the optional Hard Disk Drive offers advanced functions including; Confidential Printing, Verification and Reprinting. The Reprinting function allows documents to be stored on the printer and accessed via a web browser, freeing up PC resources.

Meeting challenges of your business-at low cost
The EPL-N3000 delivers excellent results quickly, efficiently and reliably. Serious performance is assured, with print speeds of 34ppm, and first page out times that make great printing available almost straight away.

Short summary description Epson EPL-N3000 600 x 1200 DPI A4:
This short summary of the Epson EPL-N3000 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N3000, Laser, 600 x 1200 DPI, A4, 34 ppm, Network ready

Long summary description Epson EPL-N3000 600 x 1200 DPI A4:
This is an auto-generated long summary of Epson EPL-N3000 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson EPL-N3000. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Warm-up time
17 s
Time to first page (black, normal)
8.7 s
Features
Maximum duty cycle *
150000 pages per month
Printer fonts
PCL, PostScript
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
500 sheets
Maximum input capacity
1800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
C5, C6, DL
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
RISC
Processor frequency
300 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
27 dB
Power
Power consumption (standby)
10 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power supply type
AC
Mac compatibility
Yes
Power requirements
220-240V, 50/60Hz
Networking features
Fast Ethernet
Power supply
538 W
Compatible operating systems
Windows 95/98/Me/XP/2000 Mac 8.1 - 10.2 +
Fonts included
Yes
Supported media weight(s)
60/216
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:19:42
Uk has collected 1 expert review for Epson EPL-N3000 600 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 07:19:42
The mainstream printer in most offices is still the mono laser and machines designed for a workgroup workload take the lion's share of that print requirement. Epson's EPL-N3000 is a fast-rated workgroup machine with good paper capacity and easy maintenanc...
80%