location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WI600 mouse RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K429-L100 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu WI600 mouse RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 1600 DPI
  • - RF Wireless 393.7" (10 m)
  • - Buttons quantity: 3
  • - 2 AAA
Long product name Fujitsu WI600 mouse RF Wireless Laser 1600 DPI :
The short editorial description of Fujitsu WI600 mouse RF Wireless Laser 1600 DPI

Mouse Wireless NB Laser WI600 2.4GHz
More>>>
Fujitsu WI600 mouse RF Wireless Laser 1600 DPI:
The official marketing text of Fujitsu WI600 mouse RF Wireless Laser 1600 DPI as supplied by the manufacturer

Wireless Mobile Laser Mouse
The new Notebook Mouse WI600 uses the latest wireless 2.4 technology when connecting to your notebook or PC. Using an ultra-high resolution 1600 dpi Laser sensor, the WI600 wireless mouse gives you the precision you need to work accurately and efficiently.
When not in use, the Micro receiver slips neatly back within a recess in the mouse. A ON-OFF-switch on the bottom side of the mouse is saving the batteries. The WI600 wireless mouse is specially designed for all users, whether left or right, large or small handed - the size and shape of the mouse makes for comfortable and easy usage. It features two buttons and a scroll wheel with 4-way-scroll functionality (Tilt Wheel Technology), which also can be used as third button.
Sporting a modern, stylish silver-black finish, the WI600 wireless mouse is well suited to all environments, whether in the office or at home and comes supplied with 2 x AAA batteries, Micro receiver and operating instructions.

Short summary description Fujitsu WI600 mouse RF Wireless Laser 1600 DPI:
This short summary of the Fujitsu WI600 mouse RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WI600, Laser, RF Wireless, 1600 DPI

Long summary description Fujitsu WI600 mouse RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of Fujitsu WI600 mouse RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

Fujitsu WI600. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll
Yes
Buttons quantity *
3
Frequency band
2.4 GHz
Ergonomics
Wireless range
393.7" (10 m)
Power
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Weight
2.01 oz (57 g)
Other features
Compatible operating systems
Microsoft Windows VISTA/XP
Mouse dimensions (WxDxH)
3.86 x 2.17 x 1.34" (98 x 55 x 34 mm)