Sanyo logo

Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83023
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 years
Long product name Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768):

PLC-XW65, LCD, XGA 1024X768, 1.2 Zoom

Short summary description Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XW65, 2500 ANSI lumens, LCD, XGA (1024x768), 600:1, 85%, 15 - 100 kHz

Long summary description Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768):

Sanyo PLC-XW65. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHP, Lamp power: 175 W. Focus: Manual, Focal length range: 17.4 - 21.1 mm. Dot clock scanning frequency: 140 MHz. RMS rated power: 1 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.