location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 940 LIVE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CF9.014.00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld Black
  • - Auto
  • - 480 x 272 pixels
  • - Bluetooth
Long product name TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black :
The short editorial description of TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black

GO 940 LIVE
More>>>
Short summary description TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black:
This short summary of the TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 940 LIVE, 480 x 272 pixels, LCD, Handheld, Black, 3 h, 7.9 oz (224 g)

Long summary description TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black:
This is an auto-generated long summary of TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black based on the first three specs of the first five spec groups.

TomTom GO 940 LIVE. Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Handheld, Product color: Black. Battery life (max): 3 h. Weight: 7.9 oz (224 g), Width: 5" (127 mm), Depth: 3.35" (85 mm). Internal memory: 4096 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:37:49
Uk has collected 16 expert reviews for TomTom GO 940 LIVE navigator Handheld LCD 224 g Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
electricpig.co.uk
Updated:
2011-10-04 10:37:49
HD Traffic, safety alerts, fuel prices, Google Search, advanced lane guidance, IQ Routes, Map Share, 3D Map View: these are just some of the seemingly endless features that TomTom has ploughed into the Go 940 Live.Admittedly, the 940 Live doesn’t come...
Good Online Live services. Has an abundance of features.
Bad Factor in the Live subscription, and this is one expensive mutha!...
Bottom line The TomTom Go 940 Live is a highly desirable feature-laden satnav at a highly undesirable price point.HD Traffic, safety alerts, fuel prices, Google Search, advanced lane guidance, IQ Routes, Map Share, 3D Map View: these are just some of the seemingly...
60%
gadgetshow.channel5.com
Updated:
2011-10-04 10:37:49
The TomTom Go 940 LIVE is a GPRS-enabled in car satnav with 4.3-inch, 480x272-pixel touchscreen, 4GB Flash memory, Bluetooth and FM transmitter. Features include live traffic updates, Google searches, voice recognition and smart route timing. The goodI...
Good Is this a satnav or an iPhone stuck on its side? The 940’s GPRS web connection is a long way from 3G but it’s just right for keeping you up to date with local road conditions, tracking down businesses and saving a third of a penny on a litre o...
Bad You’ll have to spend a lot of time on the road at rush hour to justify TomTom’s £8 monthly fee for the Live services (although do you get the first three months’ free). The service has had some teething issues, too, including poor c...
Bottom line Salesmen and lorry drivers criss-crossing the country will appreciate the sheer wealth of time-shaving features on board the 940. Weekend drivers, however, might find this hitch-hiker an expensive luxury. TomTom Go 940 LIVE is tagged with TomTom Go 940...
80%
T3.com
Updated:
2011-10-04 10:37:49
The GO940 is not just a satnav... its the perfect wingman Satnavs arent as sexy as iPods. Let’s face it, they’re not even as sexy as Creative Zen Stones, but these A-to-B gadgets are among mankind’s most useful inventions – put simply, they’ve revol...
Good Locates the cheapest fuel on your route, HD Traffic, Superb display, Nifty screen mount...
Bad High price and monthly subscription...
Bottom line Probably the best over-the-counter satnav ever, but most drivers will be better off with a more reasonably priced, less feature-packed alternative...
80%
techradar.com
Updated:
2011-10-04 10:37:49
Everyone knows that satnavs are cheap as chips these days, with examples available online for a good deal less than £100, something that makes the arrival of the £449.99 TomTom GO 940 Live more than a little surprising.TomTom, of course, has always att...
Good Live services work well, Improved motorway junction close-ups, easy to setup and use, new windscreen mount is miles better...
Bad speaker quality, route calculation could be quicker...
90%
igizmo.co.uk
Updated:
2011-10-04 10:37:49
TomTom's new flagship sat-nav flies the flag in style Class leading traffic data / Elegant connectivity / Simple interface Expensive up front cost, plus monthly sub for LIVE services TomTom has been on pole position for portable sat-nav pretty much sin...
Good Class leading traffic data, Elegant connectivity, Simple interface...
Bad Expensive up front cost, plus monthly sub for LIVE services...
80%
yournav.com
Updated:
2011-10-04 10:37:49
Last year, with the GO 930, TomTom for the first time introduced an important new device during the Autumn season. They repeated this strategy again this year with the introduction of the GO 740 and 940 LIVE, the new TomTom high-end models. And, as you...
0%
Brand Image Article code product Stock Price from
TomTom

TomTom One IQ Routes Edition Europe 42 navigator Fixed 3.5" Black
(show image)
1EK0.002.12 One IQ Routes Edition Europe 42 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom One IQ Routes Edition Europe 42 Traffic navigator Fixed 3.5" Black
(show image)
1EK0.002.02 One IQ Routes Edition Europe 42 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe Traffic navigator Fixed 4.3" Black
(show image)
1EM0.002.05 XL IQ Routes Edition Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.172 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black
(show image)
1CH7.016.04 Go 730 DACH T MUS 2 yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 940 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG navigator Fixed 4.3" LCD 7.9 oz (224 g)
(show image)
1CF9.014.02 GO 940 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG navigator Fixed 4.3" LCD 7.9 oz (224 g)
(show image)
1CF7.014.02 GO 740 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Western Europe Traffic navigator Handheld 4.3" LCD 6.56 oz (186 g) Silver
(show image)
1EG0.054.07 XL Western Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE navigator Handheld LCD 7.9 oz (224 g) Black
(show image)
1CF7.014.00 GO 740 LIVE 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 630 Traffic navigator Fixed LCD 7.76 oz (220 g)
(show image)
1CJ0.016.00 GO 630 Traffic 0.00
(excl. VAT)
0 (incl. VAT)