location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation D10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCH6MH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:15:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Workstation
  • - Intel® Xeon® 5000 Sequence E5420 2.5 GHz
  • - 4 GB DDR2-SDRAM 667 MHz 2 x 2 GB
Guarantee: Three year parts and labour, On-site.
Long product name Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation :
The short editorial description of Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation

Intel Xeon Quad Core Processor E5420, 4GB, 500GB 7200RPM S-ATA HDD, no diskette drive, PCI/PCIe Tower (7x9), DVD Recordable, Dual Gigabit Ethernet, Windows Vista Business 64
More>>>
Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation:
The official marketing text of Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation as supplied by the manufacturer

Top of the line performance & features
The ThinkStation D10 is designed for professionals who demand the utmost in performance.
Featuring our legendary Think design and the latest technologies from Intel® and NVIDIA, it delivers the performance you crave and the reliability you need.

Earth-shattering performance
Only the best performance and feature sets are available on ThinkStation D10 models.
- Powered by Intel® Xeon 5200 and 5400 series processors, up to 3.16GHz
- Genuine Windows Vista® Business
- Intel's new 5400A chipset offers the latest in performance, features and manageability
- Up to 64GB PC2-5300 DDR2 fully buffered RAM
- Support for dual NVIDIA Quadro graphics cards

Short summary description Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation:
This short summary of the Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation D10, 2.5 GHz, Intel® Xeon® 5000 Sequence, E5420, 4 GB, DDR2-SDRAM

Long summary description Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation D10. Processor frequency: 2.5 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5420. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Chassis type: Tower. Product type: Workstation. Weight: 54.9 lbs (24.9 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5420
Processor cores
4
Processor threads
4
Processor frequency *
2.5 GHz
Processor socket
LGA 771 (Socket J)
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
Yes
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5400 Series
Processor codename
Harpertown
Thermal Design Power (TDP)
80 W
Processor system type
DP
Tcase
67 °C
Number of Processing Die Transistors
820 M
Processing Die size
214 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
7.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
667 MHz
Storage
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Ports & interfaces
USB 2.0 ports quantity *
6
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
Realtek ALC888
Product type *
Workstation
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLANV
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33927
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power consumption (typical)
1000 W
Weight & dimensions
Width *
8.27" (210 mm)
Depth *
22.8" (579 mm)
Height *
19.1" (485 mm)
Weight *
54.9 lbs (24.9 kg)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:28:34
Uk has collected 2 expert reviews for Lenovo ThinkStation D10 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2014-06-11 01:28:34
Its fifty-five pounds of raw computing power. Lenovos ThinkStation D10 is a monster of a workstation designed to handle data and graphics-intensive workloads. At the heart of this beast are dual Intel Xeon E5400 series CPUs, with quad core processing...
0%
jordanitservices.co.uk
Updated:
2014-06-11 01:28:34
John Virata The Lenovo D10 is the big brother to the ThinkStation S10, and as such sports quad core Intel 2.66GHz XEON CPUs, 12MB L2 cache and a1333MHz front side bus. Housed in a full tower configuration, the D10 system is wider than the S10, and can...
0%