location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV-N94TOC-1GH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV-N94TOC-1GH show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:42:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 9400 GT 1 GB GDDR2
  • - 2560 x 1600 pixels 128 bit PCI Express 2.0
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2 :
The short editorial description of GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2

GV-N94TOC-1GH
More>>>
GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2:
The official marketing text of GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2 as supplied by the manufacturer

-Powered by NVIDIA GeForce 9400GT GPU.
-Supports PCI Express 2.0.
-Microsoft DirectX 10 and OpenGL 2.1 support.
-Integrated with 1GB GDDR2 memory and 128-bit memory interface.
-Supports PureVideo HD and NVIDIA PhysX technology.
-Features dual DVI-I / D-sub(by adapter) /HDCP.

Short summary description GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2:
This short summary of the GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GV-N94TOC-1GH, GeForce 9400 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2:
This is an auto-generated long summary of GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2 based on the first three specs of the first five spec groups.

GIGABYTE GV-N94TOC-1GH. Graphics processor: GeForce 9400 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 9400 GT
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express 2.0
TV-out
Yes
DVI-I ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
2.1
HDCP
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Half-Length (FH/HL)
Bracket height
Full-Height (FH)
Other features
Mac compatibility
No
HDMI
Yes
Brand Image Article code product Stock Price from
ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2
(show image)
EAH5450/SI/DI/1GD2 EAH5450 SILENT/DI/1GD2 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2
(show image)
EAH5450SILENTDI1GD EAH5450 SILENT/DI/1GD2 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/1G graphics card 1 GB GDDR2 ASUS EAH5450 SILENT/DI/1G graphics card 1 GB GDDR2
(show image)
EAH5450 SILENT/DI/1G EAH5450 SILENT/DI/1G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)