location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-X62 Multimedia projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H284140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946419893
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 60 Number of colors: 16.78 million colors
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - 231 W
Guarantee: 3 years
Long product name Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White :
The short editorial description of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White

EB-X62 - 3LCD, 1024 x 768, 2000 ANSI lumens
More>>>
Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White:
The official marketing text of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White as supplied by the manufacturer

Affordable and easy-to-use XGA projector
Providing 2000 ANSI lumens brightness, and featuring Epson’s exclusive E-TORL lamp plus 1.2x optical zoom, the EB-X62 is capable of projecting exceptionally clear, bright images – even in light rooms. Low power consumption ensures maximum cost-effectiveness.

Project perfect images in any room
Epson’s 3LCD technology delivers superb colour images, even in brighter light conditions. Perfectly-aligned images are easily achieved in all room shapes and sizes with Automatic Vertical Keystone Correction projection.

Unrivalled ease-of-use
With Epson’s USB Display technology, simply connecting the projector to a computer with a USB cable is all that is required to show and remotely control presentations. Five second Quick Start and Instant Off features mean that no time is wasted.

Engage your audience
Redirect audience attention and pause presentations in an instant with the A/V mute slide. The slide also provides excellent lens protection when the projector is not in use.

Market-leading warranty
In the office or on the move, Epson’s build quality and superior reliability ensures high performance at all times. For added peace of mind, the EB-X62 comes with a three-year, next day, on-site warranty as standard.

Short summary description Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White:
This short summary of the Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-X62, 2000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 66.9 - 82.7" (1.7 - 2.1 m), 16.78 million colors

Long summary description Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White:
This is an auto-generated long summary of Epson EB-X62 data projector 2000 ANSI lumens LCD XGA (1024x768) Black, White based on the first three specs of the first five spec groups.

Epson EB-X62. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm, Digital zoom: 1.2x. Noise level: 35 dB, Country of origin: China. RMS rated power: 1 W

Projector
Screen size compatibility *
60
Projection distance
66.9 - 82.7" (1.7 - 2.1 m)
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Keystone correction, vertical
30°
Matrix size
0.63"
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
18.4 - 22.12 mm
Digital zoom
1.2x
Throw ratio
1.4 - 1.68:1
Offset
8.6:1
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level *
35 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
1 W
Number of built-in speakers
1
Design
Product color *
Black, White
Power
Power consumption (typical) *
231 W
Power consumption (standby) *
4.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating altitude
0 - 90000" (0 - 2286 m)
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Package width
14.9" (378 mm)
Package depth
16.5" (418 mm)
Package height
7.4" (188 mm)
Package weight
10.2 lbs (4.64 kg)
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
44 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
87.4" (2.22 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
66 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.4" (2.22 m)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
12.9 x 9.65 x 3.62" (327 x 245 x 92 mm)
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Interface
USB 2.0 Type B
Lens system
F = 1.60 - 1.74
Video out
1 x D-Sub 15