location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO MINI UI 3520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCE:GBR-110151-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 8.9" 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM 533 MHz 1 x 1 GB
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 4.25 h 40 W
  • - Windows XP Home Edition
Long product name Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition :
The short editorial description of Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition

AMILO MINI UI 3520 - Intel Atom ( N270) 1.6GHz, 1024MB DDR2, 60GB PATA HDD, 8.9" LCD WSVGA 1024 x 600, Fast Ethernet, IEEE 802.11 b/g, Intel Graphics Media Accelerator 950, 1.3M Webcam, Bluetooth, Microsoft Windows XP Home Edition
More>>>
Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition:
The official marketing text of Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition as supplied by the manufacturer

Intel® Atom™ processor
The Intel® Atom™ processor-based AMILO Mini is an affordable device for education, photo and video viewing, great for Internet, social networking, voice over IP, e-mail, messaging, browsing, and numerous other Internet activities and basic applications. The AMILO Mini is therefore an easy-to-use mobile device with simple interfaces and targeted performance for a good online experience and offers the freedom and flexibility of real mobility.

CHANGEABLE CLIP-ON COVERS
More colors – more fun
The clip-on covers allow you to select from various colors - ideal to match your business suite or the new shoes you picked up in Milan. Instead of using color, you can also personalize by slipping your favorite images into the easy-on, easy-off transparent covers. This makes the AMILO Mini unique in the netbook market.

INTEGRATED WLAN
More mobility, more independence
Be mobile – whenever and wherever you are – with integrated wireless LAN. All you need is an access point, but no additional accessories. Enjoy surfing in the Internet without wires, enjoy the freedom to answer your e-mails in your garden, enjoy the convenience of WLAN!

WEBCAM
Face-to-face
With its integrated 1.3 mega pixels webcam, this notebook is for comfortable video telephony without any additional accessories. Your partner's image appears perfectly on your display, even in dim conditions thanks to the low-light technology. And the integrated digital array-microphone helps to extract your partner’s voice from any ambient noise

SILENT MODE FUNCTIONALITY
Enjoy tranquility
Just click on your silent mode button and the fan noise is reduced distinctly by clocking down the processor speed and the graphic card. You will be able to dedicate your full attention to your work or enjoy listening to music on your notebook in best and undisturbed quality.

INTEGRATED BLUETOOTH®
Wireless connectivity
The standardized integrated Bluetooth® provides the possibility to connect and exchange information wirelessly between devices by radio communication system. So synchronize the calendar of your mobile phone and your AMILO Mini without any cable or use a wireless Bluetooth® headset to listen to the music collection stored on your laptop.

4-in-1 CARD READER
Multimedia connectivity
The 4-in-1 flash card reader lets you instantly access music, photos and videos stored on four different types of memory card. Just pop one in and you’re ready to watch, listen and enjoy. The 4-in-1 card reader supports SD / SDHC, MS, MMC and MSPRO storage cards.

Short summary description Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition:
This short summary of the Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO MINI UI 3520, Intel Pentium Mobile, 1.6 GHz, 8.9", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 8.9" 1 GB DDR2-SDRAM Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu AMILO MINI UI 3520. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 8.9", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Weight: 2.2 lbs (1 kg)

Design
Product type *
Netbook
Display
Display diagonal *
8.9"
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
1 x 1 GB
Maximum internal memory *
1 GB
Storage
HDD capacity
60 GB
HDD speed
4200 RPM
HDD size
1.8"
Card reader integrated
Yes
Compatible memory cards
MMC
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Fast Ethernet, WLAN
Ethernet LAN
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
2200 mAh
Battery life (max)
4.25 h
Power
AC adapter power
40 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
110 - 240 V
AC adapter output current
2 A
AC adapter output voltage
20 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
9.15" (232.4 mm)
Depth
6.89" (175 mm)
Height
1.14" (29 mm)
Weight *
2.2 lbs (1 kg)
Hard drive
Storage drive type
PATA
Other features
Wireless technology
802.11b/g
Display
TFT
Expansion slots
1 x ExpressCard slot (34 mm)
Graphics card
GMA 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:22:43
Uk has collected 37 expert reviews for Fujitsu AMILO MINI UI 3520 Intel Pentium Mobile N270 Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2014-05-28 01:22:43
The Amilo Mini UI 3520 is Fujitsu Siemens’s take on the mini-notebook, a cheap and cheerful cut-down laptop that’s designed for web, email and office tasks such as word processing.For a first attempt it’s not bad, but it is pitched against some serious...
Bottom line Not a bad model, but there isn’t much about the Amilo Mini UI 3520 that stands out...
60%
itreviews.com
Updated:
2014-05-28 01:22:43
This is a fair attempt at a netbook but the poorly thought-out keyboard lets things down. You can get more for your money if you shop around. Fujitsu Siemens - Amilo Mini UI 3520 price Buy Fujitsu Siemens Amilo Mini UI 3520 securely online at a bargai...
0%
theregister.co.uk
Updated:
2014-05-28 01:22:43
Fujitsu Siemens is no stranger to small laptops, but the Amilo Mini pushes it into the Small, Cheap Computer category along with the likes of the Asus Eee PC and that machines many, many competitors. Fujitsu Siemens Amilo Mini: 1980s styling? While m...
Bottom line If you like to keep your expansion options open, then the addition of an ExpressCard slot certainly makes the Amilo worth looking at and the ability to change coloured lids could be a bonus, depending on your personal preference. Its sub-£300 price ta...
65%
pcadvisor.co.uk
Updated:
2014-05-28 01:22:43
Fujitsu-Siemens offers a more business-oriented netbook at an attractive price Fujitsu-Siemens range of notebook computers are slanted toward business users, and the Amilo Mini - its concession to the netbook vogue - is also one of the more sober e...
Bottom line It may not be the most exciting netbook on the market, but it does offer a useful expansion option with the ExpressCard/34 slot. The Amilo Mini is let down by a cheap-looking screen and tortuous mouse click buttons, but in its favour it’s one of the...
70%
itpro.co.uk
Updated:
2014-05-28 01:22:43
With little to recommend it in terms of build, ergonomics, specifications or features the Amilo Mini Ui 3520 is something of an also-ran in netbook terms...
50%
expertreviews.co.uk
Updated:
2014-05-28 01:22:43
Tweedledumb. A big brand debut that doesnt quite cut it. Every month now were seeing one of the big names in laptops make its entry into the netbook market. Since the debut of the Asus Eee PC last year, sales of these low cost, low power devices ha...
40%
trustedreviews.com
Updated:
2014-05-28 01:22:43
Ever hear of this little something called the Eee PC ? Yeah, us neither. Seriously though, as most of our readers probably know by now, the EeePC sparked a revolution and pretty much single-handedly created a whole new portable computer category: the netb...
70%
alphr.com
Updated:
2014-05-28 01:22:43
Slowly but surely, the big players are wading into the netbook market. After Sony's declaration that the entire market was a mere 'race to the bottom', it seems everyone is, nevertheless, getting involved. Recently Samsung's NC10 and Toshiba's NB100-11...
Bottom line The same old netbook coupled with poor ergonomics and a grainy screen makes this one to avoid...
50%
expertreviews.co.uk
Updated:
2014-05-28 01:22:43
Fujitsu Siemens Amilo Mini has a striking red lid. It can be replaced with a black, blue or pink one to suit your mood, although removing them can take an alarming degree of force. An extra fascia is included in the box (you can choose the colour)...
40%
digitalversus.com
Updated:
2014-05-28 01:22:43
It seems that hardware manufacturers just cant resist the temptation to have a pop at the netbook market, no matter how many models there are out there already.Its Fujitsu-Siemens turn now, with the Amilo mini, whose black and white color scheme ech...
Good Light, Express Card Port allows you to add extra functionality, Matches other FujitsuSiemens products, Good speakers...
Bad Small touchpad, Wasted space around the screen, Only 2 USBs, Buttons under touchpad are loud...
60%
techradar.com
Updated:
2014-05-28 01:22:43
There some of the other Netbooks feature a tiny toy-like design, the Fujitsu Siemens Amilo Mini UI 3520 (£280 inc. VAT) looks like a scaled-down laptop. Interchangeable coloured lids set it apart from the other Netbooks. You can even buy a clear one –...
Good Bright screen, Customisable lid, Decent performance...
Bad Small keyboard, Changeable lid looks quite cheap...
70%
slashgear.com
Updated:
2014-05-28 01:22:43
When Fujitsu-Siemens announced they’d be making a netbook, many ears pricked up. The company has a long history of ultraportable devices, and still makes one of the more appealing UMPCs; many hoped some of that innovation would follow through to the Am...
0%
v3.co.uk
Updated:
2014-05-28 01:22:43
The Amilo Mini UI 3520 is Fujitsu Siemens’s take on the mini-notebook, a cheap and cheerful cut-down laptop that’s designed for web, email and office tasks such as word processing.For a first attempt it’s not bad, but it is pitched against some serious...
Good Great build quality; Expresscard slot...
Bad Verdict, Not a bad model, but there isn’t much about the Amilo Mini UI 3520 that stands out, Good Points Great build quality; Expresscard slot, Bad Points Cramped keyboard; patchy wireless network support...
Bottom line Not a bad model, but there isn’t much about the Amilo Mini UI 3520 that stands out Good Points Great build quality; Expresscard slot Bad Points Cramped keyboard; patchy wireless network support...
60%
techworld.com
Updated:
2014-05-28 01:22:43
Fujitsu-Siemens' range of notebook computers are slanted toward business users, and the Amilo Mini - its concession to the netbook vogue - is also one of the more sober examples of the creed that we've seen.Our sample was dressed in two-tone, with a w...
Bottom line It may not be the most exciting netbook on the market, but it does offer a useful expansion option with the ExpressCard/34 slot. The Amilo Mini is let down by a cheap-looking screen and tortuous mouse click buttons, but in its favour it’s one of the l...
0%
notebookcheck.net
Updated:
2014-05-28 01:22:43
Triggered by the release of the Asus Eee PCs (review of the Eee Pc 901), the trend towards small netbooks is pretty much unstoppable. New developers are jumping on the bandwagon every day, offering ever more alternatives to the netbook-classic Eee PC...
Good Lightweight, Conveniently sized, Connectivity (WLAN, LAN, Bluetooth), Display brightness, Matte display, Optional covers in various colours...
Bad Position of the mouse buttons, Rickety keyboard, Hard disk...
Bottom line One minor shortcoming (in our opinion) is the strangely situated mouse buttons, which find themselves to the left and right of the touchpad respectively. The buttons nevertheless do meet their purpose quite well, they just need a certain time to get used...
87%
Country Distributor
United Kingdom 1 distributor(s)