location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio GX5050N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACGX5050N
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 08:36:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4

Aficio GX5050N, 30ppm, 250 sheet, 64MB, colour, A4, 15500g
More>>>
Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4:
The official marketing text of Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4 as supplied by the manufacturer

0A new and innovative concept for colour printing has arrived. Ricoh’s new GelSprinter™ devices deliver the ultimate solution for fast and profitable colour! The Aficio™GX 3000 and GX 3050N/GX 5050N provide your office with excellent quality prints and high productivity, all thanks to the revolutionary GelSprinter™ technology Normal B/W print Normal colour print ‘Level Color™’ print
- low Total Cost of Ownership
- colour virtually as affordable as black and white printing
- high speed colour and black and white printing
- fast automatic duplex function
- consistently high quality A4 colour prints
- ultra quick drying, waterproof and sunlight resistant prints

In addition, these GelSprinter™ models come with excellent network capabilities and offer easy set up, operation & maintenance.

Short summary description Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX5050N, Color, 1200 x 1200 DPI, 4, A4, 20000 pages per month, 30 ppm

Long summary description Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio GX5050N inkjet printer Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio GX5050N. Color, Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Features
Color *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Weight & dimensions
Width
19.7" (500 mm)
Depth
19.3" (491 mm)
Height
10.4" (263 mm)
Weight
34.2 lbs (15.5 kg)
Other features
Print technology
Inkjet
Type
Desktop
Power requirements
220V - 240V, 50/60 Hz, 10A