location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2605 Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2605 Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7821A#BAN#*BNDL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year, return to authorized service center, limitedWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP Color LaserJet 2605 Printer :
The short editorial description of HP Color LaserJet 2605 Printer

HP Color LaserJet 2605 Printer
More>>>
Short summary description HP Color LaserJet 2605 Printer:
This short summary of the HP Color LaserJet 2605 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2605 Printer

Long summary description HP Color LaserJet 2605 Printer:
This is an auto-generated long summary of HP Color LaserJet 2605 Printer based on the first three specs of the first five spec groups.

HP Color LaserJet 2605 Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 06:31:51
Uk has collected 13 expert reviews for HP Color LaserJet 2605 Printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcauthority.com.au
Updated:
2015-09-01 06:31:50
Beautiful double-sided prints, but it takes its time When we first reviewed the HP Color LaserJet 2605dn back in 2006, we were impressed to find double-sided printing for the price. Today, we’re still impressed: in this category, no other printe...
67%
macworld.co.uk
Updated:
2015-09-01 06:31:50
For instance, the 2605dtn sports PostScript 3 emulation, a second 250-sheet paper tray, Ethernet connectivity, built-in automatic duplexing capabilities, and a built-in memory card reader. Even though its print quality isn’t the best we’ve see...
Good Built-in automatic duplexing, generous paper capacity, PostScript 3 emulation, network-ready, four camera card slots...
Bad Middling print speeds, photographic prints had some minor flaws...
Bottom line While the HP 2605dtn may not be the fastest colour laser printer, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain...
80%
goodgearguide.com.au
Updated:
2015-09-01 06:31:50
The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Good Easy to install toner cartridges, decent quality.
Bad Prints slowly. The Final Word The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
Bottom line The 2605dtn prints a little slowly, but the quality is excellent and we like its features. Its also very easy to maintain, so if youre looking for a decent colour laser for the office, this one is well worth checking out.
70%
techradar.com
Updated:
2015-09-01 06:31:50
The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
Good Great Specification, Good Looking, Well Made, Excellent Prints, Quiet...
Bad Miserly RAM Configuration...
Bottom line The HP Color LaserJet 2605dn may seem a little expensive, but its got the specifications to back it up. A 600x600dpi print engine lies underneath the bonnet of this solid, attractive machine, and both duplex printing and Ethernet are supplied as stand...
90%
itreviews.com
Updated:
2015-09-01 06:31:50
outstandingly good colour laser printer: Im in love! Shes curvaceous, shes colourful and shes the surprisingly affordable HP Color LaserJet 2605. Forget big and bulky; colour lasers have really moved on in the last couple of years. Even with this reviewer...
0%
expertreviews.co.uk
Updated:
2015-09-01 06:31:50
HPs been busy. The new HP Color Laserjet 2605dn is another of the new breed of colour laser printer thats pushing the boundaries of affordability. This model provides PostScript 3 colour laser output at 600 x 600 lines per inch to networked Macs and...
60%
maclife.com
Updated:
2015-09-01 06:31:50
Ready to take your memory cards. At $699.99, the Color LaserJet 2605dtn certainly is priced right for a SOHO color laser printer. You make a sacrifice with speed - its color and monochrome print speeds are nowhere near blazing. But the 2605dtn offer...
Good Good price. Handy memory-card slots. Comes with PostScript 3 emulation.
Bad Vague instructions for automatic duplex printing. Replacement toner cartridges are pricey. Small LCD.
Bottom line The 2605dtn is a complete package for the price. Save some cash for the toner, though...
80%
macworld.com
Updated:
2015-09-01 06:31:50
SummaryPros: Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots. Cons: Middling print speeds; photographic prints had some minor flaws. Price as rated: $700 Best Current Price: $469.28 (...
Good Built-in automatic duplexing; generous paper capacity; PostScript 3 emulation; network-ready; four camera card slots.
Bad Middling print speeds; photographic prints had some minor flaws.
Bottom line While the HP 2605dtn may not be the fastest color laser printer we’ve tested, its print quality, expanded paper handling options, built-in duplexing capabilities, networking, and low price make for quite a bargain.
80%
v3.co.uk
Updated:
2015-09-01 06:31:50
Affordable, small and fast printer that is ideal for small businesses...
100%
pcmag.com
Updated:
2015-09-01 06:31:50
With the HP Color LaserJet 2605dtn ($699.99 direct), HP is betting that a substantial number of people care more about output quality and features than about print speed. The output is nothing short of impressive. In addition, features include a netw...
Good Impressive output quality. Built-in duplexer. Network connection. Prints directly from memory cards.
Bad Slow. Real slow.
Bottom line The HP Color LaserJet 2605dtn delivers high-quality output and excellent paper handling, but youd better not be in a hurry to print...
60%