location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2P33FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:13:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3360M 2.8 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 57 Wh 7.5 h
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Intel Core i5-3360M(2.8GHz), 4GB RAM, 500GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

The ThinkPad L530 brings a balance of value, productivity, mobility and reliability to any business – as well as a clean conscience. Thanks to even greener features than past L Series laptops, you’ll be able minimize your carbon footprint while maximizing efficiency.

DO LIST

- Certified ecofriendly: EPEAT® Gold, ENERGY STAR, Low Halogen, ULE
- NVIDIA® Optimus™ technology
- Precision keyboard with optional backlight
- Passes 8 MIL-SPEC tests and ThinkPad torture tests
- 180-degree metal hinges
- RapidBoot, InstantResume
- Integrated 720p HD webcam with face tracking
- Noise-canceling digital microphone
- Integrated optical drive
- Multimedia buttons
- Keyboard noise reduction technology
- USB 3.0, 2x USB 2.0 (one always on), Mini DisplayPort, VGA, 4-in-1 card reader, configurable Express Card 54mm reader, optional smart card reader

Short summary description Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L530, Intel® Core™ i5, 2.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad L530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
ABS synthetics
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3360M
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Advanced Audio 2.0
Number of built-in speakers
2
Speaker power
1.5 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64895
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
57 Wh
Battery life (max)
7.5 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
15" (380 mm)
Depth
9.72" (247 mm)
Height (front)
1.25" (3.17 cm)
Height (rear)
1.31" (3.34 cm)
Weight *
5.69 lbs (2.58 kg)
Packaging content
Handheld remote control
No
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
LightScribe
No
Swivel webcam
No
TV tuner integrated
No
64-bit computing
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 15:56:38
Uk has collected 8 expert reviews for Lenovo ThinkPad L530 Intel® Core™ i5 i5-3360M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techsmart.co.za
Updated:
2016-02-04 06:44:59
Please note, this is a TechSmart Shop product, and not a TechSmart review.This bundle includes the Lenovo Thinkpad L530, Microsoft Office 2013 Home & Business and an Everki Advance notebook bag...
0%
toptenreviews.com
Updated:
2013-11-10 15:56:37
Lenovo's business laptops range from big, powerful machines to small, portable devices. The standard options available on these business laptops, unfortunately, leave a lot to be desired, and the Lenovo ThinkPad L Series fares in a similar way. While i...
60%
notebookcheck.net
Updated:
2013-11-10 15:56:38
J. Simon Leitner (translated by Liala Stiegitz), 07/17/2012 If you would like to reduce your carbon fingerprint then you should preferably snatch a ThinkPad L530 – at least according to Lenovo. The notebook’s actual CO2 emission is an open question...
Good USB 3.0, mini display port and docking port, Matte, bright screen, Extensive configuration options, Low system noise, Long battery life possible...
Bad Moderate quality impression, No backlit keyboard, Wobbly battery, Keyboard needs familiarization for switching users...
Bottom line Lenovo Thinkpad L530 A lot of ThinkPad for a little moneyBased on our testing and experiences with the ThinkPad L530, we found that the differences between the L530 and the more expensive ThinkPad T530 are fewer than expected. The obvious difference is th...
86%