location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2700 Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-B2700HAA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Gray
  • - 1.9" 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray :
The short editorial description of Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray

B2700 Bounce shock splash and dust resistant
More>>>
Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray:
The official marketing text of Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray as supplied by the manufacturer

Those who love the outdoors will definitely love an rugged outdoor phone to match their lifestyle. This is exactly what Samsung is aiming for with their new rugged candybar GT-B2700, which is certified to be water and dust resistant.

While it might not have the most advanced features, but it certainly does the trick well enough to be an outdoor companion. This phone will retail at the end of summer for $330. Features include:

- Quad-band GSM / GPRS + EDGE radio
- 1.9-inch 176x220 display
- FM radio
- Bluetooth 2.0
- Built-in compass and altimeter
- Music player
- 30MB internal memory
- 1300 mAh battery
- microSD card expansion

Short summary description Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray:
This short summary of the Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung B2700 Grey, Bar, 1.9", 2 MP, Bluetooth, 1300 mAh, Gray

Long summary description Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray:
This is an auto-generated long summary of Samsung B2700 Grey 1.9" 4.02 oz (114 g) Gray based on the first three specs of the first five spec groups.

Samsung B2700 Grey. Form factor: Bar. Display diagonal: 1.9", Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Standby time (2G): 350 h. Weight: 4.02 oz (114 g). Product color: Gray

Design
Product color *
Gray
Display
Display diagonal *
1.9"
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Flash card support *
Yes
Internal memory
26 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Front camera *
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1300 mAh
Talk time (2G) *
5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
4.02 oz (114 g)
Width
2.05" (52 mm)
Depth
0.709" (18 mm)
Height
4.53" (115 mm)
Phone features
Personal info management (PIM) *
Calculator, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB 2.0
Networking type
GSM, UMTS
Operating frequency
850/ 900/ 1800/ 1900/ 2100 MHz
USB 2.0 ports quantity
1
Playback formats
MP3/e-AAC+/WMA/AMR/SMAF
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 23:44:42
Uk has collected 27 expert reviews for Samsung B2700 Grey 4.83 cm (1.9") 114 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 23:44:42
The B2700 offers a fair range of rugged features that might endear it to outdoors types. Its biggest lures are the long battery life and tough casing, though there are significant compromises in other areas. Samsung - B2700 price Buy Samsung B2700 sec...
0%
trustedreviews.com
Updated:
2011-08-14 23:44:42
About a year ago I looked at a novel handset from Samsung, the SGH-M110 Solid . It was a ruggedised handset designed for those who need something that can take a few knocks. Well, a year later we have what is effectively the follow-up to that phone, the...
70%
3g.co.uk
Updated:
2011-08-14 23:44:42
The Samsung B2700 Bound is a vast improvement on the wimpy Samsung Solid. However, it’s still knocked out by the prowess of the hard hitting Sonim XP3 Enduro. That said, the Bound offers far more in terms of features, all of which function at a dece...
Good A sturdy phone with a feature set that outdoes the other ruggedised phones on the market.
Bad Despite sporting 3G data speeds, the internet experience was not as smooth as we might have hoped.
60%
theregister.co.uk
Updated:
2011-08-14 23:44:42
Anyone whos ever splashed a few drops of water on just the wrong bit of their pricey new phone can see the advantage of rugged design. Its rarely pretty, its never svelte, but you dont need to venture into a war zone to appreciate the benefit of a...
Bottom line There are tougher phones out there, such as the buildingsite-centric JCB ToughPhone, but the B2700 Bound offers a fair level of protection for work and play while still providing modern comforts like 3G connectivity, a decent browser, media player and...
75%
techradar.com
Updated:
2011-08-14 23:44:42
The latest ruggedised mobile from Samsung, the B2700 is designed for outdoors active lifestyles, with toughened plastic bodywork thats water-and dust-resistant to the ICE IP54 standard. While that doesnt mean protection from heavy-duty damage or tota...
Good Rugged build quality Water- and dust-resistant to IP54 standard 3G multimedia capabilities, Good quality music player, Decent quality earphones supplied, Camera built in, FM radio, Compass and pedometer functions, Flashlight, Snap-hook clip supplied...
Bad Low resolution display, Small onboard memory storage, No MicroSD card supplied in-box, Chunky build may not suit everyone, Disappointing camera operation and performance, Low resolution video capture...
70%
goodgearguide.com.au
Updated:
2011-11-05 22:02:28
Built to withstand the rigours of manual labour or just an active lifestyle, Samsungs B2700 features an anti-shock coating that is also water and dust resistant. However, this 3G-capable handset doesnt compromise on features, boasting Bluetooth, a music player, FM radio and a 2-megapixel camera. The design of the B2700 wont appeal to fashionistas; it is all about substance rather than style. That being said, we dont consider the B2700 to be ugly, just different to the norm. The black and gr...
Good Rugged casing, IP54 water and dust resistant, 3G capable, flashlight, value for money...
Bad Not really stylish, five-way navigational pad is a little small, no 3.5mm headphone jack...
Bottom line It may not look the part, but the B2700 is certainly an impressive handset if you are after a mobile phone that can take a beating. At this price, it’s great value...
75%
mobilechoiceuk.com
Updated:
2011-08-14 23:44:42
Ideal for the outdoorsy type who wants a range of decent features but contained in a body that can withstand the odd bump and knock. Related links News Sonim to release a new Toughphone mobile phone - the XP3 Sonim LM801 rugged mobile phone to be annou...
Good A sturdy phone with a feature set that outdoes the other ruggedised phones on the market...
Bad Despite sporting 3G data speeds, the internet experience was not as smooth as we might have hoped.Look and Feel...
Bottom line Ideal for the outdoorsy type who wants a range of decent features but contained in a body that can withstand the odd bump and knock...
60%
gsmarena.com
Updated:
2011-08-14 23:44:42
To wrap it up, B2700 makes no compromise with durability but the more important thing is Samsung make no compromise with the package. The maker couldve easily gotten away with keeping the handset trimmed down on features and staking everything on rug...
0%
phonearena.com
Updated:
2011-08-14 23:44:42
You feel like going sightseeing in the weekend? Are you keen on exploring strange, unknown places, including dark and wet caves, mysterious rain forests and lost ruins? Well, if you’re that kind of explorer then the Samsung B2700 is just what you need...
Good It’s virtually invulnerable, compared to standard phones, A powerful flashlight, An additional camera for video calls...
Bad The display has a low resolution, A thermometer is missing, Lacks an HTML browser...
Bottom line In the end, the Samsung B2700 seems lika a good and fair solution for the average user. Moreover, it has better chances to survive with the careless users compared to a standard phone. During our tests, we “accidentally” managed to drop the phone a few...
70%