location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 5210SR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP 5210SR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649068539 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 600 DPI
  • - Printing colors: Black
  • - A4 50 ppm
  • - Mono copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 1024 MB
  • - 116.8 lbs (53 kg)
Long product name Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi :
The short editorial description of Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi

Aficio SP 5210SR - Print/Copy/Scan, 50ppm, 1200 x 600 dpi, A4-A6, 20 sec, Ethernet, 802.11a/g, 53kg
More>>>
Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:
The official marketing text of Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi as supplied by the manufacturer

Where space is at a premium, our compact A4 black and white multi-functionals, the Aficio™SP 5200S, SP5210SF and SP5210SR are ideal. They deliver 4-in-1 printing, copying, scanning and faxing to meet all your document needs. Packed with features usually expected only from larger MFPs, they are smaller but work just as hard. Your busy office or workgroup gets fast, affordable and versatile devices that can expand from desktop models to mighty four-tray, floor-standing powerhouses.

- High speed to maximise productivity
- Compact and easy to operate
- Built-in data security
- Low Total Cost of Ownership (TCO)
- Energy efficient.

Short summary description Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:
This short summary of the Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP 5210SR, Laser, Mono printing, 1200 x 600 DPI, A4, Direct printing, Black, White

Long summary description Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:
This is an auto-generated long summary of Ricoh SP 5210SR multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi based on the first three specs of the first five spec groups.

Ricoh SP 5210SR. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Print resolution black
1200 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
20 s
Time to first page (black, normal)
7.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A4 (210 x 297)
Scan to
E-mail, File, FTP
Image formats supported
JPG, TIF
Document formats supported
PDF
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
10, C5, C6, DL, Monarch
Paper handling
Paper tray media weight
52 - 220 g/m²
Paper tray media weight (imperial)
14 - 59 lbs
Multi-Purpose Tray media weight
52 - 220 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11g
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Performance
Internal memory *
1024 MB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
1500 W
Power consumption (PowerSave)
8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
24.2" (615 mm)
Height
27" (686 mm)
Weight
116.8 lbs (53 kg)
Packaging content
Drivers included
Yes
Bundled software
SmartDeviceMonitor Remote Communication Gate S Pro Web Image Monitor DeskTopBinder Lite App2me
Other features
Color all-in-one functions
No
Energy saving mode
Yes
Country Distributor
Polska 1 distributor(s)