Ricoh logo

Ricoh SP 5210SF multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107077
Info modified on:
07 Mar 2024, 15:34:52
Long product name Ricoh SP 5210SF multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:

Aficio SP 5200SF - Print/Copy/Scan/Fax, 50ppm, 1200 x 600 dpi, A4-A6, 20 sec, Ethernet, 802.11a/g, 47kg

Ricoh SP 5210SF multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:

Where space is at a premium, our compact A4 black and white multi-functionals, the Aficio™SP 5200S, SP5210SF and SP5210SR are ideal. They deliver 4-in-1 printing, copying, scanning and faxing to meet all your document needs. Packed with features usually expected only from larger MFPs, they are smaller but work just as hard. Your busy office or workgroup gets fast, affordable and versatile devices that can expand from desktop models to mighty four-tray, floor-standing powerhouses.

- High speed to maximise productivity
- Compact and easy to operate
- Built-in data security
- Low Total Cost of Ownership (TCO)
- Energy efficient.

Short summary description Ricoh SP 5210SF multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:

Ricoh SP 5210SF, Laser, Mono printing, 1200 x 600 DPI, A4, Direct printing, Black, White

Long summary description Ricoh SP 5210SF multifunction printer Laser A4 1200 x 600 DPI 50 ppm Wi-Fi:

Ricoh SP 5210SF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.