location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P910 E90+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P0910PXP71DE?SP3YROS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:36:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 280 W
  • - Intel® Core™ i7 i7-3770 3.4 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1.06 TB HDD,SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 630 2.05 TB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years Bring-In
Long product name Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black :
The short editorial description of Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black

ESPRIMO P910 E90+, Intel Core i7-3770 (4C/8T, 3.4GHz, 3.90GHz Turbo, 8MB, 5GT/s, Intel HD Graphics 4000), 8GB (2x 4GB) DDR3 non-ECC 1600MHz PC3-12800 DIMM RAM, 64GB SATAIII 2.5" SSD, 1000GB SATAIII 7200rpm 3.5" HDD, NVIDIA GeForce GT630 2GB, DVD Super Multi, DVI-I, USB 3.0, MultiCard Reader 24in1, DisplayPort, Windows 7 Professional & Windows 8 Pro 64-bit + Service Pack, 3 Years On-Site, 2BD Response Time, Box
More>>>
Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black:
The official marketing text of Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer

Fujitsu ESPRIMO P910 PCs give you the absolute highest PC manageability, performance and expandability. With the 92% efficient power supply, you’ll also save on energy costs. The use of identical components within the family ensures perfect infrastructure compatibility. At retirement, Fujitsu’s distinctive EraseDisk option wipes your data securely

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, ENERGY STAR® and EPEAT

Energy Efficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P910 features latest technology regarding Intel® chipset and processor and optional an up to 94% energy efficient power supply. Furthermore it delivers enhanced power management settings and optional 0-Watt power consumption in off-mode

Manageability
Maximum system security and manageability are of critical importance to IT managers. With the Intel® vPro™ Technology and the integrated Intel Active Management Technology (iAMT), Intel® is seeking to improve these levels still further, in the deskbound and notebook sector. The Fujitsu ESPRIMO P910 Series supports Intel® vPro™ technology – simple administration made easier

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management

Short summary description Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black:
This short summary of the Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO P910 E90+, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.06 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1.06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO P910 E90+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.06 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
Tjunction
105 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1.06 TB
Storage media *
HDD,SSD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of SSDs installed
1
SSD capacity
64 GB
SSD interface
SATA III
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 630
Discrete graphics card memory
2.05 TB
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card memory
1.759 GB
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x162
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Internal modem
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Number of 3.5" bays
4
Number of 5.25" bays
2
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel® Q77 Express
Motherboard form factor
micro ATX
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Bundled software
Adobe Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65719
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
280 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance certificates
RoHS
Certification
TÜV GS, CE, Nordic Swan, FCC B, cCSAus, WEEE, HCT, HCL, WHQL
Sustainability
Sustainability certificates
Blue Angel
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.5" (419 mm)
Height *
15.6" (395 mm)
Weight *
24.3 lbs (11 kg)
Package width
20.3" (516 mm)
Package depth
10.9" (278 mm)
Package height
22.1" (562 mm)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Features
Images Type Map
Other features
Optical drives quantity
1
HDD user password
Yes
Handheld remote control
No
Cooling type
Active