Kingston Technology logo

Kingston Technology System Specific Memory 4GB DDR3 1333MHz memory module 1 x 4 GB

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
355141
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
08 Feb 2024
Guarantee:
Lifetime
Long product name Kingston Technology System Specific Memory 4GB DDR3 1333MHz memory module 1 x 4 GB:

System Specific Memory, 4GB DDR3, 1333MHz, 240-pin, Non-ECC

Kingston Technology System Specific Memory 4GB DDR3 1333MHz memory module 1 x 4 GB:

Kingston Technology offers extremely reliable, high-performance desktop memory. Every module is customised and tested to meet the exact specification requirements of each system. Kingston memory can increase the processing power of your desktop. It’s guaranteed to be compatible and offers a great cost-performance benefit plus better multitasking, faster processing of multimedia files and smoother video streaming. For added peace of mind, Kingston memory is backed by a lifetime warranty, free technical support and legendary Kingston reliability.

- Expertise - From the industry leader in PC memory
- Superior quality and testing - All components are qualified and all modules are tested at all stages of production.
- Guaranteed compatibility - Kingston memory is guaranteed to be compatible with the system for which it’s designed.
- Lifetime warranty and free technical support
- Kingston system-specific memory for Acer, Dell, Epson, Fujitsu, Gateway, HP, Lenovo and Medion desktop computers (please make sure to always check the system and memory compatibility).

Short summary description Kingston Technology System Specific Memory 4GB DDR3 1333MHz memory module 1 x 4 GB:

Kingston Technology System Specific Memory 4GB DDR3 1333MHz, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM, Green

Long summary description Kingston Technology System Specific Memory 4GB DDR3 1333MHz memory module 1 x 4 GB:

Kingston Technology System Specific Memory 4GB DDR3 1333MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, Product color: Green

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.