location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra REVO WIRELESS StereoHS,B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96700000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055035814 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired & Wireless 3.5 mm connector USB connectivity Bluetooth 3.0 393.7" (10 m)
  • - Supraaural 20 - 20000 Hz 32 Ω 119 dB
  • - Microphone type: In-line 14 dB
Long product name Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black :
The short editorial description of Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black

Jabra REVO WIRELESS StereoHS,B
More>>>
Short summary description Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:
This short summary of the Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra REVO Wireless, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 8.47 oz (240 g), Headset, Black

Long summary description Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra REVO Wireless Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra REVO Wireless. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Cable length: 48" (1.22 m). Weight: 8.47 oz (240 g). Product color: Black

COMFORT ON THE MOVE

Super comfortable, with a padded headband and plush, memory foam ear cups. After you’re finished, fold it up for quick, compact storage.

LIFEPROOF

Solidly built with an aluminium frame, steel hinges, and a shatterproof headband. Drop-, bend- and fold-tested to ensure it can take whatever life has in store.

RICH DOLBY® SOUND

Get powerful wireless sound enhanced by Dolby®. Exclusive Jabra Sound app adds extra depth and dimension to your music.

SIMPLE PAIRING WITH NFC

Do you have an NFC-enabled phone? Pair it with Revo Wireless by simply tapping the two together. Quick and effortless.

WIRED OPTION

Out of battery or can't connect wirelessly? Simply use the optional 3.5 mm or USB cables.

WIRELESS TOUCH CONTROL

Manage your calls and music with intuitive Turntable Touch Control. Play, pause, and skip tracks by simply swiping or tapping the ear cups.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product color *
Black
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Cable length
48" (1.22 m)
Detachable cable
Yes
Protection features
Shatterproof
Music playback
Yes
Number of simultaneously connected devices (max)
2
Clear sound
Yes
Steel hinges
Yes
Certification
CE, FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
3.0
Wireless range
393.7" (10 m)
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
119 dB
Driver unit
1.57" (4 cm)
Driver type
Dynamic
Noise canceling type
Active
Microphone
Microphone type *
In-line
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
14 dB
Microphone
Microphone direction type
Omnidirectional
Base station
Base station touchscreen
Yes
Battery
Continuous audio playback time
12 h
Rechargeable battery
Yes
Talk time
12 h
Battery recharge time
2 h
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
6.3" (160 mm)
Depth
2.87" (73 mm)
Height
7.01" (178 mm)
Weight
8.47 oz (240 g)
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
USB
Quantity
1
Technical details
Removable earhook
Yes
Compliance certificates
RoHS
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Aluminum, Polycarbonate, Polyurethane, Silicone, Thermoplastic elastomer (TPE), Zinc
Other features
Cable features
Tangle-free
Voice guidance
Yes
Call management
Yes
Microphone cartridge
0.157" (4 mm)
Number of products included
1 pc(s)
Applications supported
Jabra Sound
Battery level indicator
Yes
Voice control
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:19:08
Uk has collected 74 expert reviews for Jabra REVO WIRELESS StereoHS,B and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
technologytell.com
Updated:
2013-11-20 14:18:47
Smooth and good-looking As such, one can expect a bit of curious apprehension when Jabra decides to branch out into music-quality headsets, namely the Jabra Revo Wireless . Even though Jabra has stood for excellence and quality with office-related audio...
Bottom line Overall, the Jabra Revo Wireless makes for a very satisfying listening experience, that you'll want to crank it to the limit. But not too much. Volume levels can get seriously loud if you max it out on both the headphones and device. The touch controls...
0%
digitalone.com.sg
Updated:
2013-11-20 14:18:48
The latest product to join Jabra's array of wired and wireless headphones is the Revo Wireless, which packs an impressive punch in design, to match its comfort.DesignWeighing a light 240grams, the Revo Wireless scores high for its form, with a sturdy f...
80%
macworld.co.uk
Updated:
2013-11-20 14:18:49
Jabra has to be given a lot of credit for creating the Revo wireless headphones. They look great, sound great and come with tons of features. In short, they are what most people are looking for in a pair of wireless headphones. The only downside to Jab...
Good Stylish appearance; comfortable; durable; impressive audio performance; good battery life; NFC pairing available; touch control panel...
Bad Not cheap...
Bottom line Although the Jabra Revo wireless headphones are not exactly cheap, it warrants its price tag with good looks, features, comfort, durability, wireless performance and overall sound quality. These are a very solid pair of headphones...
80%
techadvisor.co.uk
Updated:
2013-11-20 14:18:49
Jabra has to be given a lot of credit for creating the Revo wireless headphones . They look great, sound great and come with tons of features. In short, they are what most people are looking for in a pair of wireless headphones. The only downside to Jabra...
Bottom line Although the Jabra Revo wireless headphones are not exactly cheap, it warrants its price tag with good looks, features, comfort, durability, wireless performance and overall sound quality. These are a very solid pair of headphones.Tags:Smart Home,Audio,Ga...
80%
gadgetshow.channel5.com
Updated:
2013-11-20 14:18:49
You might know Jabra from its Bluetooth speakers and ear-pieces, but with the slick new Jabra Revo Wireless headphones, it’s branching out into the market for fashionable, over-ear cans as convenient as they are attractive, created by Dr Dre and his Be...
Good Looking at the Jabra Revo Wireless headphones, it’s hard to believe they’ve been crafted by a company better known for dull headsets for salesmen: they feel premium despite the plastic, and they fold up too so you can carry them around. They connect easily over Bluetooth to your phone too, are comfortable to wear and do a stellar job of stopping sound leaking out and ticking off everyone you’re o...
Bad Bluetooth headphones have been around for yonks, and while cutting the cord has its conveniences, it’s always meant taking a hit when it comes to sound quality. While compression technology has come on leaps and bounds, and that’s largely been resolved, the fact remains that for £199 you have the right to ask for the world. As good as they sound, the Jabra Revo Wireless headphones just don’t soun...
Bottom line There’s a lot to love about the Jabra Revo Wireless headphones - they look good, they sound good, and they’re easy to operate, you’ll need to think long and hard before setting down two tons for these. If you’re after the convenience of wire-free audio...
80%
theregister.co.uk
Updated:
2013-11-20 14:18:49
I've tried a fair few wireless headphones over the past ten years, almost all of them unsatisfactory in one way or another. Many of the early ones were over-the-ear jobs with those round-the-back-of-your-head bands, but all suffered from either excessive...
Bottom line Win a top of the range HP Spectre laptop I've tried a fair few wireless headphones over the past ten years, almost all of them unsatisfactory in one way or another. Many of the early ones were over-the-ear jobs with those round-the-back-of-your-head ba...
0%
trustedreviews.com
Updated:
2013-11-20 14:18:55
Wireless headphones are pretty much everywhere now. Although some might see Bluetooth headphones as a bit of a gimmick, the Jabra Revo Wireless headphones certainly work well, delivering wireless sound to your ears. The Jabra Revo Wireless headphones pro...
Good Solid build quality, Wireless listening via Bluetooth, Good sound quality, Dolby Digital Plus via app...
Bad Touch controls can be a bit confusing, Headband is a little tight...
Bottom line The Jabra Revo Wireless headphones are made with commuters in mind, offering great sound quality, wireless Bluetooth connectivity and solid build quality. Although the tough design is a key feature, it can also be a bit of pitfall as the Jabra Revo Wirel...
70%
T3.com
Updated:
2013-11-20 14:19:03
There was a time when Jabra used to be all about business-friendly Bluetooth headsets and speakerphones but in recent years it's decided that it wants some of the consumer action and is now using its expertise in the field to make headphones with the Jabr...
Good Stylish design, Punchy, rich bass, Touch-sensitive controls...
Bad Price, No noise cancelling, Leakage at loud volumes...
80%
whathifi.com
Updated:
2015-02-22 18:53:20
Tapping and swiping are actions more associated with the touchscreen of a tablet or smartphone, than a pair of headphones. The Jabra Revo Wireless ‘phones don't have a screen, but they can be controlled through a touch-sensitive surface. Jabra calls it t...
Good Clever touch controls, Decent fit, Inoffensive sound...
Bad Struggle dynamically, lack detail and clarity, Music sounds flat compared to top rivals...
Bottom line The touch control system wins the Revos a few brownie points, but it can only take them so far. We'd prefer the intuitiveness and better sound quality...
60%
pcauthority.com.au
Updated:
2015-09-05 09:12:08
We have been incredibly impressed with Jabra's move into the world of headphones, and this high end wireless set of cans continues the trend. Not only are they remarkably restrained in design for a world in which every similar product seems to have been...
Bottom line Comfort and quality combine for a great set of headphones...
100%
gadgetguy.com.au
Updated:
2015-09-05 09:12:08
There’s nothing quite like having wireless freedom for a nice pair of headphones, and Bluetooth accessory maker Jabra thinks it has found the solution, with its wireless Revo headphones. Jabra has been making wireless devices for some time, but the R...
Good NFC makes the pairing insanely easy; Power switch is very easy to use and make sure the headphones are switched off; Controls are easy to remember; Works well as a hands-free headset; Headband is uber-bendy;...
Bad Bass is a little overpowering; Application needs work;...
Bottom line With a unique look that will likely appeal to fans of design who don’t like to be too flashy, the Revo is a decent pair of headphones that lets you choose whether to be wired or wireless. Jabra’s Revo headphones are ideal for the listener who takes in...
80%
maxit.com.my
Updated:
2016-12-03 00:04:52
If you're familiar with Jabra's Revo Wireless which was launched last year, you will like Jabra's lastest addition of the Revo Wireless Limited Edition Bluetooth Headphones.Jabra is synonymous with producing audio hardware and software. This time round, t...
100%
vernonchan.com
Updated:
2016-12-03 00:04:53
Jabra, a world-renowned hands-free communications device manufacturer, recently launched a new line of high performance corded and wireless stereo headphones in Malaysia, featuring Dolby Digital Plus . Jabra has extended its expertise in sound technology...
Good Fantastic, rock solid design, premium feel, Foldable design is convenient for solid, Very easy pairing with devices, Good audio quality, Good wireless range...
Bad Might be pricey for some, Carrying bag could have used better materials...
0%
tbreak.ae
Updated:
2016-12-03 00:04:53
Jabra is one of the biggest household names since the last decade when it comes to Bluetooth headsets, but recently they have expanded their efforts to target the music conscious crowd. The Jabra Solemate was one such endeavor that turned out to be quite...
Bottom line To wrap it up, using the Jabra Revo Wireless headphones is extremely easy to setup and operate, whether it's connecting over Bluetooth or changing tracks and controlling volume from the touch panel on the earcup. Charging it is convenient thanks to the...
75%
Laptopmag.com
Updated:
2013-11-20 14:18:52
Jabra's new Revo Wireless Headphones hit the sweet spot for high-tech features and audio quality. The $249 headphones deliver big sound with capacitive touch controls and NFC inside a fun, durable design. There's also a free app that further enhances...
Good Funky, durable design, Responsive, capacitive touch panel, Quick NFC pairing, Free app enhances sound, Long battery life...
Bad Bass-heavy, Large suite of equalizers can be overwhelming...
Bottom line The Jabra Revo Wireless deliver big audio for those looking to cut the cord, plus touch controls and a free app for fine-tuning your music.
70%
phonearena.com
Updated:
2013-11-20 14:18:57
Versatility is a nice thing to find with many of today’s Bluetooth headsets/headphones, but unfortunately, a lot of them tend to target to a specific category. Highly regarded as a key player in the Bluetooth industry, veteran maker Jabra just recentl...
Good Solid build quality, Comfortable padded ear cup cushions, Flexibility for wired/wireless options, Quick pairing with NFC...
Bad High & mid tones can sound drowned out at the highest volume setting, Distorted voices with its noisecancellation feature...
Bottom line Through it all, the Jabra Revo Wireless has shown us that it’s serious about fending off the competition, seeing that it’s packing countless features that remarkably shows off its versatility. Not only that, the audio quality that it delivers is equal...
85%
tbreak.ae
Updated:
2014-01-24 01:54:54
Jabra is one of the biggest household names since the last decade when it comes to Bluetooth headsets, but recently they have expanded their efforts to target the music conscious crowd. The Jabra Solemate was one such endeavor that turned out to be quite...
Bottom line To wrap it up, using the Jabra Revo Wireless headphones is extremely easy to setup and operate, whether it's connecting over Bluetooth or changing tracks and controlling volume from the touch panel on the earcup. Charging it is convenient thanks to the...
75%
geardiary.com
Updated:
2014-02-20 01:56:20
I offered a first look at the Jabra Revo Wireless Headphones last week. We now have a firm price and shipping date- they will be available starting March 25th and will cost $249- so I wanted to offer up a more complete look at these rather pricey headphon...
Good Tough, Attractive, Feature-packed including NFC pairing, Strong cloth cables for charging and wired mode, Touch-enabled controls, Sound very good, Block out a good amount of ambient sound...
Bad Soft carrying bag rather than a protective hard case; Cause a bit of ear fatigue after extended periods of use...
0%
geardiary.com
Updated:
2014-02-20 01:56:20
I've been looking forward to getting my hands on the Jabra Revo Wireless Headphones for some time. Jabra describes the Revo Wireless Headphones as combining “amazing sound clarity with peerless build and durability”. The videos on the Jabra website show j...
0%
pocketables.com
Updated:
2014-03-26 03:41:17
Jabra REVO Wireless headphones are a new product from Jabra that, besides playing music brilliantly, incorporates microphone engineering with crisp audio pickup via two separate inputs that are used for their “Noise Blackout” noise cancelling technology...
Bottom line The Jabra REVO Wireless is available from Amazon for $249.99.Share this:ShareFacebookTwitterLinkedInRedditGoogleWhatsAppPinterestEmail...
80%
nikktech.com
Updated:
2014-07-27 01:29:02
It seems that lately no matter where i go when I'm out (subway, road, gym) i see quite a few people listening to music with large wired headsets connected to their smartphones so i can't help but to wonder just how comfortable they feel. Personally up to...
Good Build Quality (Bend Tested 10.000 times/fold tested 3.5000 times/drop tested from 2m), Design, Size, Clear & Accurate Mids/Highs, Rich Bass, Plenty Of Volume, Wired & Wireless Use (3.5mm & USB), NFC (Near Field Connection), Dual NoiseBlackout Microphones...
Bad Price (For Some)...
Bottom line Although I've been using the REVO Wireless for just over a week i didn't feel the need for further testing nor to leave it playing for many hours prior to testing it in order to burn-in the drivers until their optimum level of quality. Regardless of what...
0%
examiner.com
Updated:
2014-11-12 07:11:18
The Revo Wireless are Bluetooth on-the-ear headphones, that are able to be used with a normal headphone cable, USB or Bluetooth. With Bluetooth and USB, the headphones do need to be powered on, though it doesn't need to be powered on with the headphone ca...
100%
reviewstudio.net
Updated:
2015-02-28 07:38:28
We're going to turn away from gaming gear for a while, and take a look at a few bluetooth powered headphones. The first on the list is Jabra's flagship pair of "music headphones," the on-ear Revo Wireless.Jabra is a company best known for creating bluetoo...
Good Excellent build quality, Great design, Capacitive touchpanels, Great battery life, Wired mode available;...
Bad Call quality could be improved;...
Bottom line The Revo wireless is one of those headphones that are difficult to rate. I did enjoy using them quite a bit, with many of the features slowly growing on me. It has a lot going for it in terms of design, comfort and build quality, and that may just enough...
77%
theverge.com
Updated:
2015-09-05 09:12:08
Wireless headphones are awesome. Of all the gadgets I use on a daily basis, they are the ones that make me most feel like I'm living in the near future. That may sound like hyperbole, but putting on headphones and having music pump directly into my ears w...
78%
ilounge.com
Updated:
2015-09-05 09:12:08
Jabra has introduced a new lineup of music accessories, with its Revo Bluetooth Wireless Stereo Headphones ($250) as part of the mix. The on-ear headphones feature Dolby audio technology, for what Jabra describes as "rich, full-spectrum sound." You ha...
0%
Brand Image Article code product Stock Price from
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Red
(show image)
100-96300002-60 Jabra MOVE BT HDST, Red 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black Jabra Move Headset Wired & Wireless Head-band Calls/Music Micro-USB Bluetooth Black
(show image)
100-96300000-60 Jabra MOVE BT HDST, Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black Jabra ROX Wireless Headset In-ear Calls/Music Micro-USB Bluetooth Black
(show image)
100-96400000-60 Jabra ROX WIRELESS BT HDST,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Revo Headset Wired & Wireless Head-band Calls/Music White Jabra Revo Headset Wired & Wireless Head-band Calls/Music White
(show image)
100-55700004-60 Jabra REVO StereoCorded HS,WHI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO Headset Wired & Wireless Head-band Calls/Music Gray Jabra REVO Headset Wired & Wireless Head-band Calls/Music Gray
(show image)
100-55700003-60 Jabra REVO StereoCorded HS,GRY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)