Linksys logo

Linksys WRT54G2 wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105048
Info modified on:
07 Mar 2024, 15:34:52
Long product name Linksys WRT54G2 wireless router:

All-in-one Internet-sharing Router, 4-port Switch, and Wireless-G (802.11g) Access Point

Linksys WRT54G2 wireless router:

- Shares a single Internet connection and other resources with Ethernet wired and Wireless-G and -B devices
- Push button setup feature makes wireless configuration secure and simple
- High security: Wi-Fi Protected Access™ 2 (WPA2), wireless MAC address filtering, powerful SPI firewall

The Linksys Wireless-G Broadband Router is really three devices in one box. First, there's the Wireless Access Point, which lets you connect both screaming fast Wireless-G (802.11g at 54Mbps) and Wireless-B (802.11b at 11Mbps) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices together. Connect four PCs directly, or attach more hubs and switches to create as big a network as you need. Finally, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection.
Once your computers are connected to the Router and the Internet, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And your computers can share all kinds of files -- music, digital pictures, and documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and easing backup to CD-R. Utilize extra free space on one computer when another's hard drive starts to fill up.

The new Wi-Fi Protected Setup feature makes it easy to configure your wireless devices. Just push the button on the router and on your other Wi-Fi Protected Setup-enabled wireless device to automatically create a WPA2 connection that protects your data and privacy with up to 256-bit industrial-strength encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, supports VPN pass-through, and can be configured to filter internal users' access to the Internet. Advanced configuration is a snap with the web browser-based interface.

With the Linksys Wireless-G Broadband Router at the center of your home or office network, you can share a high-speed Internet connection, files, printers, and multi-player games with flexibility, speed, security and simplicity!

Short summary description Linksys WRT54G2 wireless router:

Linksys WRT54G2, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WEP, HTTP, DHCP, FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM, 0 - 40 °C

Long summary description Linksys WRT54G2 wireless router:

Linksys WRT54G2. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP. Management protocols: HTTP, Supported network protocols: DHCP. Certification: FCC, UL, CE, Wi-Fi (802.11b, 802.11g), WPA2, WMM. Weight: 9.88 oz (280 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.