location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet MFP Analog Fax Accessory 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC487A show
Show alternative article codes used in the online market place
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 692586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:01:59
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 90 day warranty return to HP
Long product name HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s :
The short editorial description of HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s

HP LaserJet MFP Analog Fax Accessory 500
More>>>
HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s:
The official marketing text of HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s as supplied by the manufacturer








Short summary description HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s:
This short summary of the HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet MFP Analog Fax Accessory 500, 33.6 Kbit/s, V.34, Business, Enterprise, HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555, 1.09 oz (31 g), 6.75" (171.5 mm)

Long summary description HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s:
This is an auto-generated long summary of HP LaserJet MFP Analog Fax Accessory 500 modem 33.6 Kbit/s based on the first three specs of the first five spec groups.

HP LaserJet MFP Analog Fax Accessory 500. Modem speed: 33.6 Kbit/s, Type: V.34, HP segment: Business, Enterprise. Compatibility: HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555. Weight: 1.09 oz (31 g), Depth: 6.75" (171.5 mm), Height: 3.56" (90.5 mm). Package weight: 18 oz (510 g), Package depth: 6.75" (171.5 mm), Package height: 3.56" (90.5 mm). Number of layers per pallet: 4 pc(s), Quantity per pallet: 240 pc(s), Pallet weight: 5.01 oz (142 g)

Modem
Modem speed
33.6 Kbit/s
Type
V.34
HP segment
Business, Enterprise
Features
Internal
Yes
Compatibility
HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555
Weight & dimensions
Weight
1.09 oz (31 g)
Depth
6.75" (171.5 mm)
Height
3.56" (90.5 mm)
Width
11.6" (295.3 mm)
Packaging data
Package weight
18 oz (510 g)
Packaging data
Package depth
6.75" (171.5 mm)
Package height
3.56" (90.5 mm)
Package width
11.6" (295.3 mm)
Technical details
Pallet weight (imperial)
312 lbs
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 72.5"
Number of cartons per pallet layer
60 pc(s)
Logistics data
Number of layers per pallet
4 pc(s)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 72.4" (1200 x 1000 x 1839 mm)
Quantity per pallet
240 pc(s)
Pallet weight
5.01 oz (142 g)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)