location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys PowerLine Adapter PLTE200 85 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLine Adapter PLTE200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLTE200-UK
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Linksys PowerLine Adapter PLTE200 85 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45
  • - 85 Mbit/s
Long product name Linksys PowerLine Adapter PLTE200 85 Mbit/s :
The short editorial description of Linksys PowerLine Adapter PLTE200 85 Mbit/s

PLTE200, 85 Mbps, Turbo, IEEE 802.3, IEEE 802.3u, QAM 256/64/16, DQPSK, DBPSK, ROBO
More>>>
Linksys PowerLine Adapter PLTE200 85 Mbit/s:
The official marketing text of Linksys PowerLine Adapter PLTE200 85 Mbit/s as supplied by the manufacturer

Turn your home’s wiring into a digital network, instantly. The Powerline Network Adapter makes it easy to connect and share between computers, printers and more, all around your home. Enjoy video, gaming, and Internet connection wherever you want it.

Plug & Play

Instantly transform your home’s electrical power lines into a high-speed computer network. Easy set up: plug one of these sleek, small Ethernet adapters into an ordinary wall outlet in every room you want connected – no drilling or extra wiring required.

Connect & Share

Quickly network computers, printers, storage drives, Internet modems, and other Ethernet-enabled digital devices. Just plug in to an adapter and you’re ready to start communicating and sharing.

Fast & More Secure

HomePlug 1.0 with Turbo technology is designed to deliver speeds up to 85 Mbps – stream music and video, enjoy Voice-over-Internet calling, play computer games head-to-head, share photos, access storage drives, and much more. And do it more securely: 56-bit encryption helps keep your data protected and private.

Grows With You

Get started fast. Plug an adapter in every room you want a connection – when you’re ready for more, just add other adapters wherever you want them.

Short summary description Linksys PowerLine Adapter PLTE200 85 Mbit/s:
This short summary of the Linksys PowerLine Adapter PLTE200 85 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys PowerLine Adapter PLTE200, Wired, RJ-45, 85 Mbit/s

Long summary description Linksys PowerLine Adapter PLTE200 85 Mbit/s:
This is an auto-generated long summary of Linksys PowerLine Adapter PLTE200 85 Mbit/s based on the first three specs of the first five spec groups.

Linksys PowerLine Adapter PLTE200. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Maximum data transfer rate *
85 Mbit/s
Ethernet LAN
Yes
Modulation
DBPSK, DQPSK, ROBO
Supported network protocols
Ethernet
Design
Internal *
No
Form factor
External
Plug and Play
Yes
LED indicators
Power
Certification
FCC, IC, CE
System requirements
Compatible operating systems
Windows XP, Vista, or Vista 64-Bit
Optical drive required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
5.83" (148 mm)
Depth
1.38" (35 mm)
Height
4.06" (103 mm)
Weight
6.7 oz (190 g)
Other features
Compliance industry standards
HomePlug 1.0, Turbo, IEEE 802.3, IEEE 802.3u
Minimum system requirements
PC or other device with Ethernet Network Adapter AC Power Outlet Another HomePlug 1.0 or HomePlug Turbo enabled Device
Power requirements
100-240V AC, 50-60 Hz
I/O ports
Power, Ethernet
Dimensions (WxDxH)
5.83 x 1.38 x 4.06" (148 x 35 x 103 mm)
Ports quantity
2
Link/Act LED
Yes
Recommended operating temperature range (T-T)
0 - 40 °C
Dimensions (W x D x H) (imperial)
5.83 x 1.38 x 4.06"
Operating temperature (T-T)
32 - 104 °F
Brand Image Article code product Stock Price from
Alecto

Alecto HPD-850 network card 85 Mbit/s
(show image)
HPD-850 HPD-850 0.00
(excl. VAT)
0 (incl. VAT)
Alecto

Alecto Homeplug 85 mbps, TwinSet 85 Mbit/s
(show image)
HPD-852 Homeplug 85 mbps, TwinSet 0.00
(excl. VAT)
0 (incl. VAT)
Amitech

Amitech HomePlug Turbo 200 Mbit 85 Mbit/s
(show image)
15582 HomePlug Turbo 200 Mbit 0.00
(excl. VAT)
0 (incl. VAT)
Amitech

Amitech HomePlug Turbo 85Mb 85 Mbit/s
(show image)
14854 HomePlug Turbo 85Mb 0.00
(excl. VAT)
0 (incl. VAT)
Typhoon

Typhoon Homeplug 85Mb Twin Pack 85 Mbit/s
(show image)
51407 Homeplug 85Mb Twin Pack 0.00
(excl. VAT)
0 (incl. VAT)
Profoon

Profoon Homeplug HPD-852 85 Mbit/s
(show image)
HPD-852 Homeplug HPD-852 0.00
(excl. VAT)
0 (incl. VAT)
Profoon

Profoon Homeplug HPD-850 85 Mbit/s
(show image)
HPD-850 Homeplug HPD-850 0.00
(excl. VAT)
0 (incl. VAT)
Trust Firewire PCI Card VI-2050 400 Mbit/s Trust Firewire PCI Card VI-2050 400 Mbit/s
(show image)
14854 Firewire PCI Card VI-2050 0.00
(excl. VAT)
0 (incl. VAT)
Profoon

Profoon Homeplug HPD-142 14 Mbit/s
(show image)
HPD-142 Homeplug HPD-142 0.00
(excl. VAT)
0 (incl. VAT)
Profoon

Profoon Homeplug HPD-140 14 Mbit/s
(show image)
HPD-140 Homeplug HPD-140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)