Linksys logo

Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23859
Info modified on:
21 Oct 2022, 10:32:10
Long product name Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s:

PLTS200, 4xLAN, Turbo, IEEE 802.3, IEEE 802.3u, QAM 256/64/16, DQPSK, DBPSK, ROBO

Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s:

Turn your home’s wiring into a digital network, instantly. Just plug the Powerline 4-Port Network Adapter into an outlet and you’ve got 4 Ethernet ports for your devices. Connect computers, printers and more, all around your home. Enjoy video, gaming, and Internet connection wherever you want it.

Plug & Play

Instantly transform your home’s electrical power lines into a high-speed computer network. Easy set up: plug one of these sleek, small Ethernet adapters into an ordinary wall outlet in every room you want connected – no drilling or extra wiring required.

Connect & Share

Quickly network computers, printers, storage drives, Internet modems, and other Ethernet-enabled digital devices. Just plug in to an adapter and you’re ready to start communicating and sharing. Connect up to 4 devices to the adapter via integrated 4-port Ethernet switch.

Fast & More Secure

HomePlug 1.0 with Turbo technology is designed to deliver speeds up to 85 Mbps – stream music and video, enjoy Voice-over-Internet calling, play computer games head-to-head, share photos, access storage drives, and much more. And do it more securely: 56-bit encryption helps keep your data protected and private.

Grows With You

Get started fast. Plug an adapter in every room you want networked. Integrated 4-port Ethernet switch lets you connect up to 4 devices through each adapter. When you’re ready to grow, just plug in more adapters where you want them.

Short summary description Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s:

Linksys PowerLine Turbo 4-Port Ethernet Adapter, Wired, RJ-45, 85 Mbit/s

Long summary description Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s:

Linksys PowerLine Turbo 4-Port Ethernet Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.