Rexel logo

Rexel 21674090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10073
Info modified on:
14 Apr 2023, 21:09:26
Bullet Points Rexel 21674090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):
  • - 85 Micron, clear with an embossed finish
  • - Thumb cut out for quick access and retrieval of contents
  • - A4 Size, pack 100
Long product name Rexel 21674090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Essential Pocket

Short summary description Rexel 21674090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 21674090, 210 x 297 mm (A4), Transparent, Polypropylene (PP), 8.7" (221 mm), 12.3" (312 mm), 0.984" (25 mm)

Long summary description Rexel 21674090 sheet protector 210 x 297 mm (A4) Polypropylene (PP) 100 pc(s):

Rexel 21674090. Format: 210 x 297 mm (A4), Product color: Transparent, Material: Polypropylene (PP). Package width: 8.7" (221 mm), Package depth: 12.3" (312 mm), Package height: 0.984" (25 mm). Quantity per pack: 100 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.