Tripp Lite logo

Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77449
Info modified on:
10 Aug 2024, 09:58:33
Long product name Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow:

Single-mode fiber optic custom patch cable, SC to SC/APC, 1m

Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow:

Tripp Lite's singlemode fiber optic SC/SC patch cable is manufactured from 8.3/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow:

Tripp Lite SC - SC/APC, 1m, 39.4" (1 m), SC, SC

Long summary description Tripp Lite SC - SC/APC, 1m InfiniBand/fibre optic cable 39.4" (1 m) Yellow:

Tripp Lite SC - SC/APC, 1m. Cable length: 39.4" (1 m), Connector 1: SC, Connector 2: SC, Core diameter: 8.3 µm, Full duplex

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.