location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN802T 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN802T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN802T-200ISS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WN802T 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - WPA-PSK, WPA2-PSK, 802.1x RADIUS
Long product name NETGEAR WN802T 300 Mbit/s :
The short editorial description of NETGEAR WN802T 300 Mbit/s

WN802T - 300 Mbit/s
More>>>
NETGEAR WN802T 300 Mbit/s:
The official marketing text of NETGEAR WN802T 300 Mbit/s as supplied by the manufacturer

- WiFi certified for draft 2.0 of 802.11n‡, so it will work with all draft 2.0 802.11n notebooks.
- Backwards compatible with 802.11b/g WiFi networks to support legacy wireless devices.
- Maximizes wireless-to-wired performance with a Gigabit Ethernet port.
- Ensures optimum performance and maximum coverage with preset internal antennas.
- Supports WMM for traffic prioritization and power savings.
- Extends your network using WDS point-to-point or point-to-multipoint modes.
- Protects your wireless network with business-class security features such as WPA2, MAC authentication and 802.1x.

What is RangeMax Next?
The RangeMax Next Wireless-N Access Point extends your home or small business network by providing highspeed access up to 300 Mbps with Gigabit wired support at the backend. The WN802T is WiFi certified for draft 2.0 of 802.11n, which means it can work with all WiFi-certified 802.11n notebooks and adapters on the market. This next generation wireless standard utilizes advanced MIMO (multiple-input, multiple-output) technology, which delivers incredible speed and range. Supported with a Gigabit Ethernet port, this access point makes the most of the advanced wireless transfer speeds. A RangeMax Next wireless network creates and maintains stable connections and enough bandwidth to surf the Internet, download emails, make Internet phone calls, share files, and stream high-definition videos, simultaneously at any distance or location in the SOHO. Preset internal antennas provide maximum performance and high-quality streaming without guessing how they should be positioned. Wireless Multimedia (WMM) prioritization ensures that time-sensitive traffic like Internet phone calls or video have priority over Internet surfing or file sharing. Because RangeMax Next is compatible with all legacy b and g wireless products, you are sure to be connected. The RangeMax Next Wireless-N Access Point connects to any router to extend your network. The RangeMax Next Wireless Access Point protects your wireless network with a variety of business-class security technologies. WPA2 provides encryption of the data flying around your network, while MAC authentication and 802.1x ensures that only the right people are able to connect to your access point. Enjoy blazing speeds, vast wireless coverage, and stable connections, confident that your data is safe.

Short summary description NETGEAR WN802T 300 Mbit/s:
This short summary of the NETGEAR WN802T 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN802T, 300 Mbit/s, 2.4 GHz, WPA-PSK, WPA2-PSK, 802.1x RADIUS, 8.88 x 6.77 x 1.54" (225.5 x 172 x 39 mm), 19.8 oz (560 g), IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Long summary description NETGEAR WN802T 300 Mbit/s:
This is an auto-generated long summary of NETGEAR WN802T 300 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WN802T. Maximum data transfer rate: 300 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: WPA-PSK, WPA2-PSK, 802.1x RADIUS. Dimensions (WxDxH): 8.88 x 6.77 x 1.54" (225.5 x 172 x 39 mm), Weight: 19.8 oz (560 g). Compliance industry standards: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Features
2.4 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.4 GHz
Security
Security algorithms *
WPA-PSK, WPA2-PSK, 802.1x RADIUS
Weight & dimensions
Dimensions (WxDxH)
8.88 x 6.77 x 1.54" (225.5 x 172 x 39 mm)
Weight
19.8 oz (560 g)
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:36
Uk has collected 2 expert reviews for NETGEAR WN802T 300 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:36
Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
Good Attractive design, Easy to configure...
Bad Inelegant, Firmware could do with an update...
Bottom line Its a sign of the times that 802.11n has taken so long to limp towards ratification that there is a fair amount of Draft-n hardware on sale that is getting rather long in the tooth. Thats not to say that the Netgear RangeMax Next DG834N looks old, as...
80%
gcn.com
Updated:
2011-10-04 00:49:36
We found the setup for the Nfiniti more complicated than one would expect. The default IP address for the device while in AP mode is different than when in router mode, and this is not apparent in the documentation. We were eventually able to find...
0%
Brand Image Article code product Stock Price from
NETGEAR WG602 54 Mbit/s NETGEAR WG602 54 Mbit/s
(show image)
WG602-400PES WG602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNAP210-100PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)