location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RGE 300 combi-fridge Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RGE 300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGE300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350019016558
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:24:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic RGE 300 combi-fridge Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding White
  • - Fridge interior light
  • - Top-placed
  • - 195 W
More>>>
Short summary description Dometic RGE 300 combi-fridge Freestanding White:
This short summary of the Dometic RGE 300 combi-fridge Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RGE 300, Freestanding, White

Long summary description Dometic RGE 300 combi-fridge Freestanding White:
This is an auto-generated long summary of Dometic RGE 300 combi-fridge Freestanding White based on the first three specs of the first five spec groups.

Dometic RGE 300. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total gross capacity: 146 L. Fridge gross capacity: 131 L. Freezer position: Top-placed, Freezer gross capacity: 15 L. Connected load: 195 W, Energy usage: 2.2 kWh/24h, AC input frequency: 50 - 60 Hz

Brand Image Article code product Stock Price from
Dometic

Dometic RGE 2100 combi-fridge Freestanding 92 L White
(show image)
RGE 2100 RGE 2100 0.00
(excl. VAT)
0 (incl. VAT)