location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPGS02B Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Glasses (Passive for Child, x5) - ELPGS02B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H541B10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895093306902 show
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:30:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPGS02B Black 1 pc(s) :
The short editorial description of Epson ELPGS02B Black 1 pc(s)

3D Glasses (Passive for Child, x5) - ELPGS02B
More>>>
Short summary description Epson ELPGS02B Black 1 pc(s):
This short summary of the Epson ELPGS02B Black 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPGS02B, Black, 1 pc(s), 1.38" (35 mm), 5.31" (135 mm), 1.42" (36 mm), 4.52 oz (128 g)

Long summary description Epson ELPGS02B Black 1 pc(s):
This is an auto-generated long summary of Epson ELPGS02B Black 1 pc(s) based on the first three specs of the first five spec groups.

Epson ELPGS02B. Product color: Black. Quantity per pack: 1 pc(s), Package width: 1.38" (35 mm), Package depth: 5.31" (135 mm)

Technical details
Compatibility
EB-Z9900W EB-Z9875U EB-Z9870 EB-Z9800W EB-Z9750U EB-Z11005 EB-Z11000W EB-Z11000 EB-Z10005U EB-Z10000U EB-G7905U EB-G7900U EB-G7800 EB-G7400U EB-G7200W EB-G7000W
Country of origin
China
Color
Product color *
Black
Packaging data
Quantity per pack *
1 pc(s)
Package width
1.38" (35 mm)
Package depth
5.31" (135 mm)
Package height
1.42" (36 mm)
Package weight
4.52 oz (128 g)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)