location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB212-B keyboard Universal USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB212-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-17609
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KB212-B keyboard Universal USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB
  • - QWERTY English
  • - Full-size (100%)
  • - Black
Long product name DELL KB212-B keyboard Universal USB QWERTY English Black :
The short editorial description of DELL KB212-B keyboard Universal USB QWERTY English Black

US/European (QWERTY) KB212-B QuietKey USB Keyboard Black
More>>>
DELL KB212-B keyboard Universal USB QWERTY English Black:
The official marketing text of DELL KB212-B keyboard Universal USB QWERTY English Black as supplied by the manufacturer

The Dell™ KB212-B USB QuietKey Keyboard is designed ergonomically to maximize your comfort and productivity with sturdy and robust quiet key design for everyday business and personal usage. This keyboard features a USB interface and its durability has been constructed for a long life span of repetitive use. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL KB212-B keyboard Universal USB QWERTY English Black:
This short summary of the DELL KB212-B keyboard Universal USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB212-B, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB212-B keyboard Universal USB QWERTY English Black:
This is an auto-generated long summary of DELL KB212-B keyboard Universal USB QWERTY English Black based on the first three specs of the first five spec groups.

DELL KB212-B. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Purpose
PC/server
Design
Backlight *
No
Keyboard style
Straight
Design
Full-size keyboard
Yes
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
LED indicators
Yes
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)