HPE logo

HPE Integrity rx2800 i4 Rack-Optimized Base Server LGA 1248 (Socket TW) Rack (2U)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104530
Info modified on:
14 Mar 2024, 19:37:31
Guarantee:
Three year with next business day on site
Long product name HPE Integrity rx2800 i4 Rack-Optimized Base Server LGA 1248 (Socket TW) Rack (2U):

HP Integrity rx2800 i4 Rack Optimized Server

Short summary description HPE Integrity rx2800 i4 Rack-Optimized Base Server LGA 1248 (Socket TW) Rack (2U):

HPE Integrity rx2800 i4 Rack-Optimized Base Server, LGA 1248 (Socket TW), Intel, 2.53 GHz, Intel® Itanium®, DDR3-SDRAM, 384 GB

Long summary description HPE Integrity rx2800 i4 Rack-Optimized Base Server LGA 1248 (Socket TW) Rack (2U):

HPE Integrity rx2800 i4 Rack-Optimized Base Server. Processor socket: LGA 1248 (Socket TW), Processor family: Intel, Supported processor frequency (max): 2.53 GHz. Supported memory types: DDR3-SDRAM, Maximum internal memory: 384 GB, Memory voltage: 1.35 V. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), RAID levels: 0, 1, 5, 6, 10, 50, 60. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Rack (2U)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.