location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB Zendisk AS400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2Z00HD00060 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 2.5" 5400 RPM
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Silver
Long product name ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver :
The short editorial description of ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver

Zendisk AS400 - 1TB, USB 3.0, 2.5", 5400 RPM, Win/Mac, 355g, Silver
More>>>
ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
The official marketing text of ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver as supplied by the manufacturer

Taking Beauty Beyond
External storage can be both utilitarian and sophisticated. As inspired by the luxurious ASUS UX Series of ultraportables, new AS400 external drives integrate art and advanced technology. Made of light yet tough materials, they boast a super-thin profile for effortless inclusion in any environment and style. Fast-paced living that demands extra room has met its perfect match, with rapid USB 3.0 working hard to get data and content moving across devices securely and efficiently. Get ready for perfection in the here and now!

Unleash True USB 3.0 Performance
New SuperSpeed USB 3.0 works up to ten times faster than USB 2.0 and over 50% faster than eSATA, making it a perfect match for your HD content and important files, so data transfers are faster than ever and you can get more done quicker, eliminating the long waits while content moves among devices. USB 3.0 is also more reliable than any previous data standard, and features more powerful, faster charging of connected devices. USB 3.0 is included on quality accessories from ASUS.

Optimized data speeds
+Speed software increases file transfer rates by up to three times. As an example, a file that would normally take about 63 seconds to transfer only needs 20 seconds with the AS400 and +Speed. You don't have to wait as long for content to move, and can do more with your time. Plus, the user friendly interface is very quick and super easy to work with. The AS400 is the first product released with +Speed software from ASUS - we'll be adding it to other models in the near future.

Short summary description ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This short summary of the ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1TB Zendisk AS400, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Silver

Long summary description ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This is an auto-generated long summary of ASUS 1TB Zendisk AS400 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver based on the first three specs of the first five spec groups.

ASUS 1TB Zendisk AS400. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Silver

Hard drive
HDD capacity *
1 TB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Silver
Housing material
Aluminum
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Features
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Security
Fingerprint reader
No
Power
Bus powered *
USB
Weight & dimensions
Width
2.97" (75.5 mm)
Depth
4.74" (120.5 mm)
Height
0.425" (10.8 mm)
Weight *
12.5 oz (355 g)
Packaging data
Cables included
USB
User guide
Yes
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-10-05 02:27:03
Uk has collected 1 expert review for ASUS 1TB Zendisk AS400 external hard drive Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)